The 101065013 is a 1-65 GHz directional coupler with 1.85 mm female connectors, weighing 1.9 ounces. It provides a nominal coupling of 13 ±1.5 dB, with frequency sensitivity of ±1.0 dB from 1-30 GHz and ±2.0 dB from 30-65 GHz. Directivity exceeds 15 dB from 1-20 GHz, 10 dB from 20-30 GHz, and 7.2 dB from 30-65 GHz. Maximum VSWR is 1.2 from 1-30 GHz and 1.9 from 30-65 GHz. Insertion loss is less than 3.5 dB including coupled power. The device handles 20 W average and 3 kW peak input power, and operates from -54°C to +85°C.
KRYTAR’s directional couplers are uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required.
KRYTAR’s latest addition, Model 10106503, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over a broadband frequency range of 1.0 to 65 GHz in a single, compact and lightweight package.
In addition, Model 10106503 offers superior performance ratings including Nominal Coupling (with respect to output) of 13 dB, ±1.5 dB, and Frequency Sensitivity is ±1.0 dB, 1 to 30 GHz, and ±2.0 dB, 30 to 65 GHz. The directional coupler exhibits Insertion Loss (including coupled power) of less than 3.5 dB, Directivity of >15 dB, 1-20 GHz; >10 dB, 20-30 GHz; >7.2 dB, 30-65 GHz. VSWR is 1.81 at 1-30 GHz and 1.9 at 30-65 GHz. Input Power Rating is 20 W average and 3 kW peak. The directional coupler comes with industry-standard 1.85-mm female connectors. The compact package measures just 2.50 inches (L) x 0.50 inches (W) x 0.65 inches (H), and weighs only 1.9 ounces. Operating temperature is -54° to 85° C.
KRYTAR’s coupler is uniquely designed for systems applications where external leveling, precise monitoring, signal mixing or swept transmission and reflection measurements are required. KRYTAR couplers offer solutions for many applications including electronic warfare (EW), commercial wireless, SATCOM, radar, signal monitoring and measurement, antenna beam forming, and EMC testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal solutions. The directional coupler can also be manufactured to meet rigid military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 101065013 |
| Product Name | Directional Couplers 101065013 |
| RF Coupler Type | Uni-Directional |