KOBOLD Instruments, Inc. TNS - Gas Filled Rigid Stem Thermometer

Description
Product Features Gas-Filled, Rigid Stem Thermometer Dial Sizes - 63, 80, 100, 160 & 200 mm All Stainless Steel Wetted Parts Ranges -40 to 100°F through 32° to 1100°F Available With Up To Four Switches The KOBOLD TNS series rigid stem thermometers are highly versatile and rugged gas-filled thermometers for industrial applications. The TNS is available as a simple temperature indicating device or as a controller with one to four adjustable switchpoints. The sensing bulb is filled with inert nitrogen. Temperature changes at the bulb will result in a change in nitrogen pressure which is sensed in the indicating mechanism and displayed as a change in temperature. The TNS is available with oil or glycerin filling for applications where high vibration is present. The TNS is also available with dial sizes ranging from 63 to 250mm (2.5" to 10"). A variety of fittings are available to suit almost any application.
Datasheet
Description
Product Features Gas-Filled, Rigid Stem Thermometer Dial Sizes - 63, 80, 100, 160 & 200 mm All Stainless Steel Wetted Parts Ranges -40 to 100°F through 32° to 1100°F Available With Up To Four Switches The KOBOLD TNS series rigid stem thermometers are highly versatile and rugged gas-filled thermometers for industrial applications. The TNS is available as a simple temperature indicating device or as a controller with one to four adjustable switchpoints. The sensing bulb is filled with inert nitrogen. Temperature changes at the bulb will result in a change in nitrogen pressure which is sensed in the indicating mechanism and displayed as a change in temperature. The TNS is available with oil or glycerin filling for applications where high vibration is present. The TNS is also available with dial sizes ranging from 63 to 250mm (2.5" to 10"). A variety of fittings are available to suit almost any application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNS - Gas Filled Rigid Stem Thermometer -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
TNS - Gas Filled Rigid Stem Thermometer
TNS - Gas Filled Rigid Stem Thermometer
Product Features Gas-Filled, Rigid Stem Thermometer Dial Sizes - 63, 80, 100, 160 & 200 mm All Stainless Steel Wetted Parts Ranges -40 to 100°F through 32° to 1100°F Available With Up To Four Switches The KOBOLD TNS series rigid stem thermometers are highly versatile and rugged gas-filled thermometers for industrial applications. The TNS is available as a simple temperature indicating device or as a controller with one to four adjustable switchpoints. The sensing bulb is filled with inert nitrogen. Temperature changes at the bulb will result in a change in nitrogen pressure which is sensed in the indicating mechanism and displayed as a change in temperature. The TNS is available with oil or glycerin filling for applications where high vibration is present. The TNS is also available with dial sizes ranging from 63 to 250mm (2.5" to 10"). A variety of fittings are available to suit almost any application.

Product Features

  • Gas-Filled, Rigid Stem Thermometer
  • Dial Sizes - 63, 80, 100, 160 & 200 mm
  • All Stainless Steel Wetted Parts
  • Ranges -40 to 100°F through 32° to 1100°F
  • Available With Up To Four Switches

The KOBOLD TNS series rigid stem thermometers are highly versatile and rugged gas-filled thermometers for industrial applications. The TNS is available as a simple temperature indicating device or as a controller with one to four adjustable switchpoints. The sensing bulb is filled with inert nitrogen. Temperature changes at the bulb will result in a change in nitrogen pressure which is sensed in the indicating mechanism and displayed as a change in temperature. The TNS is available with oil or glycerin filling for applications where high vibration is present. The TNS is also available with dial sizes ranging from 63 to 250mm (2.5" to 10"). A variety of fittings are available to suit almost any application.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Industrial Thermometers
Product Name TNS - Gas Filled Rigid Stem Thermometer
Thermometer Type Liquid or Gas Actuated (Vapor-Tension)
Unlock Full Specs
to access all available technical data

Similar Products

Screw-in thermometer - SensyTemp TSC400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -196 to 1100 C (-321 to 2012 F)
View Details
UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -50 to ? C (-58 to ? F)
View Details
Rugged High Temperature Spot Thermometer - IQ Series - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 200 to 1750 C (392 to 3182 F)
View Details