120A80 -- STOCK SPROCKETS
Joint Way International, Inc.
STOCK SPROCKETS
120A80
Description
Single Type A
Pitch: 1-1/2"
-
Joint Way International, Inc.
Description
Single Type A
Pitch: 1-1/2"
Suppliers
Single Type A
Pitch: 1-1/2"
Single Type A
Pitch: 1-1/2"
Supplier's Site
Technical Specifications
|
Product Category
|
ANSI Roller Chain Sprockets |
|
Product Number
|
120A80 |
|
Product Name
|
STOCK SPROCKETS |
|
Pitch
|
80 (1"); 120 (1 1/2")
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Pitch
Miniature (0.1475")
Material
Nylatron GS
Number of Teeth
19
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Pitch
80 (1")
Hub Style
QD Bushing
Number of Teeth
11 to 112
View Details
Joint Way International, Inc.
Pitch
80 (1"); 100 (1 1/4")
Number of Teeth
96
O.D.
38.93 inch (989 mm)
View Details
U.S. Tsubaki Power Transmission, LLC
Pitch
120 (1 1/2")
Material
Steel - Hardened
Hub Style
Type B (Hub One Side)
View Details