Stock Drive Products & Sterling Instrument - SDP/SI 0.1475 Pitch, 19 Teeth, 0.1875" Bore, Plastic roller chain sprocket A 6M 7-1419

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6M 7-1419 is a single-strand plastic roller chain sprocket with 19 teeth, a 0.1875-inch bore, a pitch diameter of 0.896 inches, and an outside diameter of 0.948 inches, manufactured from Nylatron GS for nonconductive, nonmagnetic, and self-lubricating operation. The sprocket is designed for use with 0.1475-inch pitch roller chain made of Nylatron GS, and weighs 0.093 ounces per foot of chain. The part is part of a series of sprockets with varying tooth counts and bores, all sharing the same material and pitch specifications.

Datasheet Summary
Powered by GS/AI

A 6M 7-1419 is a single-strand plastic roller chain sprocket with 19 teeth, a 0.1875-inch bore, a pitch diameter of 0.896 inches, and an outside diameter of 0.948 inches, manufactured from Nylatron GS for nonconductive, nonmagnetic, and self-lubricating operation. The sprocket is designed for use with 0.1475-inch pitch roller chain made of Nylatron GS, and weighs 0.093 ounces per foot of chain. The part is part of a series of sprockets with varying tooth counts and bores, all sharing the same material and pitch specifications.

Suppliers

Company
Product
Description
Supplier Links
0.1475 Pitch, 19 Teeth, 0.1875
Hicksville, NY, United States
0.1475 Pitch, 19 Teeth, 0.1875" Bore, Plastic roller chain sprocket
A 6M 7-1419
0.1475 Pitch, 19 Teeth, 0.1875" Bore, Plastic roller chain sprocket A 6M 7-1419
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category ANSI Roller Chain Sprockets
Product Number A 6M 7-1419
Product Name 0.1475 Pitch, 19 Teeth, 0.1875" Bore, Plastic roller chain sprocket
Pitch Miniature (0.1475")
Unlock Full Specs
to access all available technical data

Similar Products

0.1475 Pitch, 33 Teeth, 0.25
Specs
Pitch Miniature (0.1475")
Material Nylatron GS
Number of Teeth 33
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 56
View Details
0.25 (#25) Pitch, 20 Teeth, 0.25
Specs
Pitch 25 (1/4")
Material Plastic; Acetal Resin, White
Number of Teeth 20
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 52
View Details