U.S. Tsubaki Power Transmission, LLC No. 120 - 1 1/2" Pitch - QD® Sprockets 120E28

Description
No. 120, B Style, QD® All dimensions are nominal values and for reference only
Description
No. 120, B Style, QD® All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
No. 120 - 1 1/2
Wheeling, IL, United States
No. 120 - 1 1/2" Pitch - QD® Sprockets
120E28
No. 120 - 1 1/2" Pitch - QD® Sprockets 120E28
No. 120, B Style, QD® All dimensions are nominal values and for reference only

No. 120, B Style, QD®
All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number 120E28
Product Name No. 120 - 1 1/2" Pitch - QD® Sprockets
Pitch 120 (1 1/2")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
Number of Teeth 28
Bore 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sprockets with QD Bushings No.100-2/No.100-3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 100 (1 1/4")
Hub Style QD Bushing
Number of Teeth 35 to 80
View Details
0.25
Specs
Pitch 25 (1/4")
Material Carbon Steel
Number of Teeth 80
View Details
23T, 25P Sprocket - 1845 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
No. 100 - 1 1/4
Specs
Pitch 100 (1 1/4")
Material Steel - Hardened
Hub Style Type B (Hub One Side)
View Details