Johnson Electric North America, Inc. Low Speed Piezo Motors LS4

Description
Nanomotion LS series motors are the ideal solution for repetitive step and settle applications with zero servo dither. These motors provide unlimited travel and step resolution better than 20 nm. Piezo motors have no intrinsic magnetic field and have no sensitivity to external magnetic fields. With mass as low as a few grams, these LS motors have maximum speeds of up to 20mm/sec.
Description
Nanomotion LS series motors are the ideal solution for repetitive step and settle applications with zero servo dither. These motors provide unlimited travel and step resolution better than 20 nm. Piezo motors have no intrinsic magnetic field and have no sensitivity to external magnetic fields. With mass as low as a few grams, these LS motors have maximum speeds of up to 20mm/sec.

Suppliers

Company
Product
Description
Supplier Links
Low Speed Piezo Motors - LS4 - Johnson Electric North America, Inc.
Vandalia, OH, USA
Low Speed Piezo Motors
LS4
Low Speed Piezo Motors LS4
Nanomotion LS series motors are the ideal solution for repetitive step and settle applications with zero servo dither. These motors provide unlimited travel and step resolution better than 20 nm. Piezo motors have no intrinsic magnetic field and have no sensitivity to external magnetic fields. With mass as low as a few grams, these LS motors have maximum speeds of up to 20mm/sec.

Nanomotion LS series motors are the ideal solution for repetitive step and settle applications with zero servo dither. These motors provide unlimited travel and step resolution better than 20 nm. Piezo motors have no intrinsic magnetic field and have no sensitivity to external magnetic fields. With mass as low as a few grams, these LS motors have maximum speeds of up to 20mm/sec.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Piezoelectric Motors
Product Number LS4
Product Name Low Speed Piezo Motors
Blocked Force 1.5 N (5.4 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum-Compatible Actuator / Piezo Linear Motor - N-331 UHV - PI (Physik Instrumente) L.P.
Specs
Motor Type Linear
Length 123 to 124 mm (4.84 to 4.88 inches)
Diameter/Height 55 mm (2.17 inches)
View Details
Ultrasonic Piezo Motor 30mm - WLG-30-R - Tekceleo SAS
Specs
Motor Type Rotating
Diameter/Height 30 to 33.9 mm (1.18 to 1.33 inches)
Thickness 18.4 to 18.6 mm (0.7244 to 0.7323 inches)
View Details
Miniature Piezo Motors - ST-1V - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Blocked Force 0.1000 N (0.3597 oz)
View Details
Low Speed Piezo Motors - L Series - Johnson Electric Group
Specs
Motor Type Linear
No-load Speed 50 mm/sec (118 in/min)
Blocked Force 2 to 8 N (7.19 to 28.77 oz)
View Details