Johnson Electric North America, Inc. High Force Piezo Motors HR2

Description
Nanomotion HR Series high force motors are high precision ceramic motors. Designed and manufactured under the Nanomotion brand, HR motors combine unlimited stroke with high resolution in compact dimensions. HR series motors range in size from 1 – 8 piezo elements providing forces to 3.2kg, and multiple motors can be combined for up to 15kg force. These motors can drive rotary and linear stages with a wide dynamic range of speeds. HR motors have unlimited travel with vacuum versions available. Applications include microscopy, precision motion, and robotics.
Description
Nanomotion HR Series high force motors are high precision ceramic motors. Designed and manufactured under the Nanomotion brand, HR motors combine unlimited stroke with high resolution in compact dimensions. HR series motors range in size from 1 – 8 piezo elements providing forces to 3.2kg, and multiple motors can be combined for up to 15kg force. These motors can drive rotary and linear stages with a wide dynamic range of speeds. HR motors have unlimited travel with vacuum versions available. Applications include microscopy, precision motion, and robotics.

Suppliers

Company
Product
Description
Supplier Links
High Force Piezo Motors - HR2 - Johnson Electric North America, Inc.
Vandalia, OH, USA
High Force Piezo Motors
HR2
High Force Piezo Motors HR2
Nanomotion HR Series high force motors are high precision ceramic motors. Designed and manufactured under the Nanomotion brand, HR motors combine unlimited stroke with high resolution in compact dimensions. HR series motors range in size from 1 – 8 piezo elements providing forces to 3.2kg, and multiple motors can be combined for up to 15kg force. These motors can drive rotary and linear stages with a wide dynamic range of speeds. HR motors have unlimited travel with vacuum versions available. Applications include microscopy, precision motion, and robotics.

Nanomotion HR Series high force motors are high precision ceramic motors. Designed and manufactured under the Nanomotion brand, HR motors combine unlimited stroke with high resolution in compact dimensions. HR series motors range in size from 1 – 8 piezo elements providing forces to 3.2kg, and multiple motors can be combined for up to 15kg force. These motors can drive rotary and linear stages with a wide dynamic range of speeds. HR motors have unlimited travel with vacuum versions available. Applications include microscopy, precision motion, and robotics.

Supplier's Site

Technical Specifications

  Johnson Electric North America, Inc.
Product Category Piezoelectric Motors
Product Number HR2
Product Name High Force Piezo Motors
Blocked Force 1.5 N (5.4 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Piezo Motor 20mm - WLG-20-R - Tekceleo SAS
Specs
Motor Type Rotating
Diameter/Height 20 to 23.9 mm (0.7874 to 0.9409 inches)
Thickness 16.2 to 16.4 mm (0.6378 to 0.6457 inches)
View Details
Vacuum-Compatible Actuator / Piezo Linear Motor - N-331 UHV - PI (Physik Instrumente) L.P.
Specs
Motor Type Linear
Length 123 to 124 mm (4.84 to 4.88 inches)
Diameter/Height 55 mm (2.17 inches)
View Details
Low Speed Piezo Motors - L Series - Johnson Electric Group
Specs
Motor Type Linear
No-load Speed 50 mm/sec (118 in/min)
Blocked Force 2 to 8 N (7.19 to 28.77 oz)
View Details
High Force Piezo Motors - HR4 - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Blocked Force 6 N (21.58 oz)
View Details