Golden Collar Technology Co., Ltd . ptfe manifold

Description
Our PTFE manifolds are designed to provide superior chemical resistance and durability for a wide range of laboratory and industrial applications. Made from 100% pure teflon, this manifold is ideal for use in environments where corrosive chemicals and high purity are required. PTFE manifolds Main features: Chemical resistance: Polytetrafluoroethyl ene is resistant to a variety of special chemicals, including acids, bases and solvents High purity: Our ptfe manifolds are manufactured from original ptfe for pharmaceutical, biotechnology and semiconductor industry applications that require the highest purity Thermal stability :PTFE can withstand a wide temperature range from -200°C to +260°C(-328°F to +500°F) Non-stick surface: easy to clean and maintain. Durability: Teflon is inherently durable and resistant to weathering as well as UV radiation PTFE Manifolds Application : Chemical processing Pharmaceutical and biotechnology Semiconductor manufacturing Laboratory study Food and beverage Specifications: Material: native polytetrafluoroethyl ene Temperature range :-200°C to +260°C(-328°F to +500°F) Rated pressure: up to 150psi(depending on configuration) Connection: Customizable inlet/outlet ports (threads, barbs, flanges, etc.) Size: available in a variety of standard sizes; Sizes can be customized on request. Why choose our PTFE manifold? Our ptfe manifolers are designed to provide unmatched performance and reliability in the most challenging environments. With a commitment to quality and customer satisfaction, we offer powerful solutions that meet the exacting standards of modern industry. Whether you need a standard or custom designed manifold, our team of experts is ready to help you find the perfect solution for your application.
Request a Quote
Description
Our PTFE manifolds are designed to provide superior chemical resistance and durability for a wide range of laboratory and industrial applications. Made from 100% pure teflon, this manifold is ideal for use in environments where corrosive chemicals and high purity are required. PTFE manifolds Main features: Chemical resistance: Polytetrafluoroethyl ene is resistant to a variety of special chemicals, including acids, bases and solvents High purity: Our ptfe manifolds are manufactured from original ptfe for pharmaceutical, biotechnology and semiconductor industry applications that require the highest purity Thermal stability :PTFE can withstand a wide temperature range from -200°C to +260°C(-328°F to +500°F) Non-stick surface: easy to clean and maintain. Durability: Teflon is inherently durable and resistant to weathering as well as UV radiation PTFE Manifolds Application : Chemical processing Pharmaceutical and biotechnology Semiconductor manufacturing Laboratory study Food and beverage Specifications: Material: native polytetrafluoroethyl ene Temperature range :-200°C to +260°C(-328°F to +500°F) Rated pressure: up to 150psi(depending on configuration) Connection: Customizable inlet/outlet ports (threads, barbs, flanges, etc.) Size: available in a variety of standard sizes; Sizes can be customized on request. Why choose our PTFE manifold? Our ptfe manifolers are designed to provide unmatched performance and reliability in the most challenging environments. With a commitment to quality and customer satisfaction, we offer powerful solutions that meet the exacting standards of modern industry. Whether you need a standard or custom designed manifold, our team of experts is ready to help you find the perfect solution for your application.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ptfe manifold -  - Golden Collar Technology Co., Ltd .
Heyuan City, China
ptfe manifold
ptfe manifold
Our PTFE manifolds are designed to provide superior chemical resistance and durability for a wide range of laboratory and industrial applications. Made from 100% pure teflon, this manifold is ideal for use in environments where corrosive chemicals and high purity are required. PTFE manifolds Main features: Chemical resistance: Polytetrafluoroethyl ene is resistant to a variety of special chemicals, including acids, bases and solvents High purity: Our ptfe manifolds are manufactured from original ptfe for pharmaceutical, biotechnology and semiconductor industry applications that require the highest purity Thermal stability :PTFE can withstand a wide temperature range from -200°C to +260°C(-328°F to +500°F) Non-stick surface: easy to clean and maintain. Durability: Teflon is inherently durable and resistant to weathering as well as UV radiation PTFE Manifolds Application : Chemical processing Pharmaceutical and biotechnology Semiconductor manufacturing Laboratory study Food and beverage Specifications: Material: native polytetrafluoroethyl ene Temperature range :-200°C to +260°C(-328°F to +500°F) Rated pressure: up to 150psi(depending on configuration) Connection: Customizable inlet/outlet ports (threads, barbs, flanges, etc.) Size: available in a variety of standard sizes; Sizes can be customized on request. Why choose our PTFE manifold? Our ptfe manifolers are designed to provide unmatched performance and reliability in the most challenging environments. With a commitment to quality and customer satisfaction, we offer powerful solutions that meet the exacting standards of modern industry. Whether you need a standard or custom designed manifold, our team of experts is ready to help you find the perfect solution for your application.

Our PTFE manifolds are designed to provide superior chemical resistance and durability for a wide range of laboratory and industrial applications. Made from 100% pure teflon, this manifold is ideal for use in environments where corrosive chemicals and high purity are required.

PTFE manifolds Main features:

Chemical resistance: Polytetrafluoroethylene is resistant to a variety of special chemicals, including acids, bases and solvents

High purity: Our ptfe manifolds are manufactured from original ptfe for pharmaceutical, biotechnology and semiconductor industry applications that require the highest purity

Thermal stability :PTFE can withstand a wide temperature range from -200°C to +260°C(-328°F to +500°F)

Non-stick surface: easy to clean and maintain.

Durability: Teflon is inherently durable and resistant to weathering as well as UV radiation

PTFE Manifolds Application :

Chemical processing
Pharmaceutical and biotechnology
Semiconductor manufacturing
Laboratory study
Food and beverage

Specifications:

Material: native polytetrafluoroethylene
Temperature range :-200°C to +260°C(-328°F to +500°F)
Rated pressure: up to 150psi(depending on configuration)
Connection: Customizable inlet/outlet ports (threads, barbs, flanges, etc.)
Size: available in a variety of standard sizes; Sizes can be customized on request.

Why choose our PTFE manifold?

Our ptfe manifolers are designed to provide unmatched performance and reliability in the most challenging environments. With a commitment to quality and customer satisfaction, we offer powerful solutions that meet the exacting standards of modern industry. Whether you need a standard or custom designed manifold, our team of experts is ready to help you find the perfect solution for your application.

Supplier's Site

Technical Specifications

  Golden Collar Technology Co., Ltd .
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name ptfe manifold
Chemical System Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

ptfe insert -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry OEM or Industrial; Petroleum, chemical, seals and other industries
View Details
ptfe seal seats -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; OEM or Industrial; Used in medical, mechanical manufacturing and other industries
View Details
ptfe 3 way valve -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Chemical dosing systems,Acid handling and distribution,Laboratory and high-purity fluid control
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
ptfe tee -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; OEM or Industrial; Suitable for chemical processing, pharmaceutical, food and beverage industries
Use Temperature -328 to 500 F (-200 to 260 C)
View Details