Golden Collar Technology Co., Ltd . PTFE dowel

Description
Our PTFE Dowel are made of high-quality polytetrafluoroethyl ene (PTFE) material, featuring outstanding chemical resistance, low friction and high temperature resistance. It is suitable for various industrial applications and provides precise matching and fixing solutions. Product features Strong Chemical Resistance: Holds up against strong acids, alkalis, and solvents. Works well in chemical and pharmaceutical fields. High-Temp Tolerance: Runs steady from -200°C to +260° No problem even in extreme hot/cold environments. Low Friction: Cuts down on wear between parts, makes equipment last longer, and keeps workflows smooth. Durability: Resists corrosion and aging, so it’s fit for long-term use. Application fields Pharmaceutical & Food Processing: Non-toxic and non-reactive—perfect for hygiene-focused gear (like mixers or conveyors). Chemical Industry: Great for reactors, pipelines, and tanks (thanks to its corrosion resistance). Automotive & Manufacturing: Used as precision guide pins or alignment parts to keep assembly lines running right. Our PTFE teflon Dowel Pins are reliable and durable, ensuring long-term stable operation in harsh environments.
Request a Quote
Description
Our PTFE Dowel are made of high-quality polytetrafluoroethyl ene (PTFE) material, featuring outstanding chemical resistance, low friction and high temperature resistance. It is suitable for various industrial applications and provides precise matching and fixing solutions. Product features Strong Chemical Resistance: Holds up against strong acids, alkalis, and solvents. Works well in chemical and pharmaceutical fields. High-Temp Tolerance: Runs steady from -200°C to +260° No problem even in extreme hot/cold environments. Low Friction: Cuts down on wear between parts, makes equipment last longer, and keeps workflows smooth. Durability: Resists corrosion and aging, so it’s fit for long-term use. Application fields Pharmaceutical & Food Processing: Non-toxic and non-reactive—perfect for hygiene-focused gear (like mixers or conveyors). Chemical Industry: Great for reactors, pipelines, and tanks (thanks to its corrosion resistance). Automotive & Manufacturing: Used as precision guide pins or alignment parts to keep assembly lines running right. Our PTFE teflon Dowel Pins are reliable and durable, ensuring long-term stable operation in harsh environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTFE dowel -  - Golden Collar Technology Co., Ltd .
Heyuan City, China
PTFE dowel
PTFE dowel
Our PTFE Dowel are made of high-quality polytetrafluoroethyl ene (PTFE) material, featuring outstanding chemical resistance, low friction and high temperature resistance. It is suitable for various industrial applications and provides precise matching and fixing solutions. Product features Strong Chemical Resistance: Holds up against strong acids, alkalis, and solvents. Works well in chemical and pharmaceutical fields. High-Temp Tolerance: Runs steady from -200°C to +260° No problem even in extreme hot/cold environments. Low Friction: Cuts down on wear between parts, makes equipment last longer, and keeps workflows smooth. Durability: Resists corrosion and aging, so it’s fit for long-term use. Application fields Pharmaceutical & Food Processing: Non-toxic and non-reactive—perfect for hygiene-focused gear (like mixers or conveyors). Chemical Industry: Great for reactors, pipelines, and tanks (thanks to its corrosion resistance). Automotive & Manufacturing: Used as precision guide pins or alignment parts to keep assembly lines running right. Our PTFE teflon Dowel Pins are reliable and durable, ensuring long-term stable operation in harsh environments.

Our PTFE Dowel are made of high-quality polytetrafluoroethylene (PTFE) material, featuring outstanding chemical resistance, low friction and high temperature resistance. It is suitable for various industrial applications and provides precise matching and fixing solutions.

Product features

  • Strong Chemical Resistance: Holds up against strong acids, alkalis, and solvents. Works well in chemical and pharmaceutical fields.
  • High-Temp Tolerance: Runs steady from -200°C to +260° No problem even in extreme hot/cold environments.
  • Low Friction: Cuts down on wear between parts, makes equipment last longer, and keeps workflows smooth.
  • Durability: Resists corrosion and aging, so it’s fit for long-term use.

Application fields

  • Pharmaceutical & Food Processing: Non-toxic and non-reactive—perfect for hygiene-focused gear (like mixers or conveyors).
  • Chemical Industry: Great for reactors, pipelines, and tanks (thanks to its corrosion resistance).
  • Automotive & Manufacturing: Used as precision guide pins or alignment parts to keep assembly lines running right.

Our PTFE teflon Dowel Pins are reliable and durable, ensuring long-term stable operation in harsh environments.

Supplier's Site

Technical Specifications

  Golden Collar Technology Co., Ltd .
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name PTFE dowel
Chemical System Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

PTFE through fittings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Corrosive Fluid Transfer ,Gas Handling,Ultra-Pure Applications
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Ptfe plastic moulded connectors -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Electronics; Sanitary; Repair or Construction; Chemical industry Electronic and electrical industry Petroleum industry Medical industry Construction field
View Details
PTFE box -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry OEM or Industrial; Physical, petroleum, chemical and other industries
View Details
ptfe 3 way valve -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Chemical dosing systems,Acid handling and distribution,Laboratory and high-purity fluid control
Use Temperature -328 to 500 F (-200 to 260 C)
View Details