Golden Collar Technology Co., Ltd . ptfe tubes

Description
jinshiling PTFE tubes are in extruded and molded type, and are available in virgin PTFE, modified PTFE and PTFE Compounds with the widest range of metric size. Up to diameter 260 mm we can supply standard extruded lengths of 1000, 2000 and 3000 mm. larger diameters up to approx 950 mm will be molded. Maximum length depends on the diameter and ranges from 100 mm to 300 mm.
Request a Quote
Description
jinshiling PTFE tubes are in extruded and molded type, and are available in virgin PTFE, modified PTFE and PTFE Compounds with the widest range of metric size. Up to diameter 260 mm we can supply standard extruded lengths of 1000, 2000 and 3000 mm. larger diameters up to approx 950 mm will be molded. Maximum length depends on the diameter and ranges from 100 mm to 300 mm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ptfe tubes -  - Golden Collar Technology Co., Ltd .
Heyuan City, China
ptfe tubes
ptfe tubes
jinshiling PTFE tubes are in extruded and molded type, and are available in virgin PTFE, modified PTFE and PTFE Compounds with the widest range of metric size. Up to diameter 260 mm we can supply standard extruded lengths of 1000, 2000 and 3000 mm. larger diameters up to approx 950 mm will be molded. Maximum length depends on the diameter and ranges from 100 mm to 300 mm.

jinshiling PTFE tubes are in extruded and molded type, and are available in virgin PTFE, modified PTFE and PTFE Compounds with the widest range of metric size. Up to diameter 260 mm we can supply standard extruded lengths of 1000, 2000 and 3000 mm. larger diameters up to approx 950 mm will be molded. Maximum length depends on the diameter and ranges from 100 mm to 300 mm.

Supplier's Site

Technical Specifications

  Golden Collar Technology Co., Ltd .
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name ptfe tubes
Form / Shape Hollow or Tubular Stock
Unlock Full Specs
to access all available technical data

Similar Products

ptfe slide plates -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Form / Shape Plate
Chemical System Fluoropolymer
Material Type Thermal Insulation; BioMedical
View Details
ptfe seal seats -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; OEM or Industrial; Used in medical, mechanical manufacturing and other industries
View Details
ptfe sheet -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0787 to 1.97 inch (2 to 50 mm)
View Details
PTFE flanges -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Chemical Processing,Food and Beverage
View Details