Jet Edge Mobile Waterjet Intensifier Pump iP36-100

Description
The 100-horsepower Jet Edge iP36100 Mobile Intensifer Pump is capable of producing adjustable output pressures from 5,000 to 36,000 psi (345 to 2,800 bar), and flow rates from 0 to 4.0 gallons (0 to 15.1 liters) per minute The pump utilizes a pressure-compensated hydraulic system to drive plunger style intensifiers. The use of hydraulic fluid power provides smooth flowing UHP water resulting in long system life. Reliable and precise control of the electronically shifted intensifiers ensures superior performance standards with reduced operating costs. The pump is built on a skid-mounted frame with lifting eyes and forklift guides provided for increased mobility.
Datasheet
Description
The 100-horsepower Jet Edge iP36100 Mobile Intensifer Pump is capable of producing adjustable output pressures from 5,000 to 36,000 psi (345 to 2,800 bar), and flow rates from 0 to 4.0 gallons (0 to 15.1 liters) per minute The pump utilizes a pressure-compensated hydraulic system to drive plunger style intensifiers. The use of hydraulic fluid power provides smooth flowing UHP water resulting in long system life. Reliable and precise control of the electronically shifted intensifiers ensures superior performance standards with reduced operating costs. The pump is built on a skid-mounted frame with lifting eyes and forklift guides provided for increased mobility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mobile Waterjet Intensifier Pump - iP36-100 - Jet Edge
St. Michael, MN, USA
Mobile Waterjet Intensifier Pump
iP36-100
Mobile Waterjet Intensifier Pump iP36-100
The 100-horsepower Jet Edge iP36100 Mobile Intensifer Pump is capable of producing adjustable output pressures from 5,000 to 36,000 psi (345 to 2,800 bar), and flow rates from 0 to 4.0 gallons (0 to 15.1 liters) per minute The pump utilizes a pressure-compensated hydraulic system to drive plunger style intensifiers. The use of hydraulic fluid power provides smooth flowing UHP water resulting in long system life. Reliable and precise control of the electronically shifted intensifiers ensures superior performance standards with reduced operating costs. The pump is built on a skid-mounted frame with lifting eyes and forklift guides provided for increased mobility.

The 100-horsepower Jet Edge iP36100 Mobile Intensifer Pump is capable of producing adjustable output pressures from 5,000 to 36,000 psi (345 to 2,800 bar), and flow rates from 0 to 4.0 gallons (0 to 15.1 liters) per minute

The pump utilizes a pressure-compensated hydraulic system to drive plunger style intensifiers. The use of hydraulic fluid power provides smooth flowing UHP water resulting in long system life. Reliable and precise control of the electronically shifted intensifiers ensures superior performance standards with reduced operating costs. The pump is built on a skid-mounted frame with lifting eyes and forklift guides provided for increased mobility.

Supplier's Site Datasheet

Technical Specifications

  Jet Edge
Product Category Hydroblasters and Water Blasters
Product Number iP36-100
Product Name Mobile Waterjet Intensifier Pump
Operation Cutting / Sectioning; Cleaning / Surface Preparation
Unlock Full Specs
to access all available technical data

Similar Products

Gas Engine Powered Jet Pipe Cleaner - JM-3055 - General Pipe Cleaners
Specs
Operation Drain Cleaning
Mounting Cart / Handtruck; Portable Machine
Power Source Combustion Engine
View Details
Hot Shot Jet Rodder - Hot Shot 1600 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Mounting Trailer / Vehicle
Pressure 3000 psi (2111 m H2O)
View Details
Waterjet Intensifier Pump - iP60-50 - Jet Edge
Specs
Operation Cutting / Sectioning; Cleaning / Surface Preparation
Mounting Floor / Skid
Power Source Electric Motor
View Details
WardJet - J-Series - AccuStream, Inc.
AccuStream, Inc.
Specs
Operation Cutting / Sectioning
Mounting Floor / Skid
Pressure 60000 to 90000 psi (42227 to 63340 m H2O)
View Details