Jet Edge Waterjet Intensifier Pump iP55-75

Description
The Jet Edge iP55-75 is a 75-horsepower waterjet intensifier pump rated at 60,000 psi (4,100 bar). It is capable of producing output pressures from 1,000 to 55,000 psi (3,800 bar) with flow rates of 0 to 1.5 gallons (5.7 liters) per minute to a variety of water jet cutting, surface-preparation or cleaning tools. The iP55-75 water jet pump features a patented intensifier design combined with a certified attenuator, complying with ASME pressure vessel standards, to minimize pressure fluctuations. A 75-horsepower motor drives an axial piston, variable displacement, pressure-compensated type hydraulic pump. The high-efficiency, totally enclosed, fan cooled (TEFC) electric motor with wye-delta "soft start" ensures high reliability, long service life and minimal energy usage. A programmable logic controller (PLC) monitors and controls all machine functions, and automatically energizes relays to light the warning lamps in the event of potentially damaging conditions. The integrated water filter and booster system eliminates connections between other filtration systems.
Datasheet
Description
The Jet Edge iP55-75 is a 75-horsepower waterjet intensifier pump rated at 60,000 psi (4,100 bar). It is capable of producing output pressures from 1,000 to 55,000 psi (3,800 bar) with flow rates of 0 to 1.5 gallons (5.7 liters) per minute to a variety of water jet cutting, surface-preparation or cleaning tools. The iP55-75 water jet pump features a patented intensifier design combined with a certified attenuator, complying with ASME pressure vessel standards, to minimize pressure fluctuations. A 75-horsepower motor drives an axial piston, variable displacement, pressure-compensated type hydraulic pump. The high-efficiency, totally enclosed, fan cooled (TEFC) electric motor with wye-delta "soft start" ensures high reliability, long service life and minimal energy usage. A programmable logic controller (PLC) monitors and controls all machine functions, and automatically energizes relays to light the warning lamps in the event of potentially damaging conditions. The integrated water filter and booster system eliminates connections between other filtration systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterjet Intensifier Pump - iP55-75 - Jet Edge
St. Michael, MN, USA
Waterjet Intensifier Pump
iP55-75
Waterjet Intensifier Pump iP55-75
The Jet Edge iP55-75 is a 75-horsepower waterjet intensifier pump rated at 60,000 psi (4,100 bar). It is capable of producing output pressures from 1,000 to 55,000 psi (3,800 bar) with flow rates of 0 to 1.5 gallons (5.7 liters) per minute to a variety of water jet cutting, surface-preparation or cleaning tools. The iP55-75 water jet pump features a patented intensifier design combined with a certified attenuator, complying with ASME pressure vessel standards, to minimize pressure fluctuations. A 75-horsepower motor drives an axial piston, variable displacement, pressure-compensated type hydraulic pump. The high-efficiency, totally enclosed, fan cooled (TEFC) electric motor with wye-delta "soft start" ensures high reliability, long service life and minimal energy usage. A programmable logic controller (PLC) monitors and controls all machine functions, and automatically energizes relays to light the warning lamps in the event of potentially damaging conditions. The integrated water filter and booster system eliminates connections between other filtration systems.

The Jet Edge iP55-75 is a 75-horsepower waterjet intensifier pump rated at 60,000 psi (4,100 bar). It is capable of producing output pressures from 1,000 to 55,000 psi (3,800 bar) with flow rates of 0 to 1.5 gallons (5.7 liters) per minute to a variety of water jet cutting, surface-preparation or cleaning tools.

The iP55-75 water jet pump features a patented intensifier design combined with a certified attenuator, complying with ASME pressure vessel standards, to minimize pressure fluctuations. A 75-horsepower motor drives an axial piston, variable displacement, pressure-compensated type hydraulic pump.

The high-efficiency, totally enclosed, fan cooled (TEFC) electric motor with wye-delta "soft start" ensures high reliability, long service life and minimal energy usage. A programmable logic controller (PLC) monitors and controls all machine functions, and automatically energizes relays to light the warning lamps in the event of potentially damaging conditions. The integrated water filter and booster system eliminates connections between other filtration systems.

Supplier's Site Datasheet

Technical Specifications

  Jet Edge
Product Category Hydroblasters and Water Blasters
Product Number iP55-75
Product Name Waterjet Intensifier Pump
Operation Cutting / Sectioning; Cleaning / Surface Preparation
Unlock Full Specs
to access all available technical data

Similar Products

Gas Engine Powered Jet Pipe Cleaner - JM-2900 - General Pipe Cleaners
Specs
Operation Drain Cleaning
Mounting Cart / Handtruck; Portable Machine
Power Source Combustion Engine
View Details
Hot Shot Jet Rodder - Hot Shot 1000 - VAC-CON, Inc.
Specs
Operation Cleaning / Surface Preparation
Mounting Trailer / Vehicle
Pressure 3000 psi (2111 m H2O)
View Details
Waterjet Intensifier Pump - iP60-50 - Jet Edge
Specs
Operation Cutting / Sectioning; Cleaning / Surface Preparation
Mounting Floor / Skid
Power Source Electric Motor
View Details
Retro Systems - Aqua Hornet™ 1000 - AccuStream, Inc.
Specs
Operation Cutting / Sectioning
Mounting Floor / Skid
Features Automatic / CNC
View Details