Jet Edge Datasheets for Hydroblasters and Water Blasters
Hydroblasters and water blasters direct high pressure (10,000+ psi) streams of water against a surface to clean or cut the material.
Hydroblasters and Water Blasters: Learn more
| Product Name | Notes |
|---|---|
| Capable of producing pressures in excess of 90,000psi, the 100hp X-Stream water jet pump achieves much faster cutting speeds and drastically lowers operating costs compared to traditional 60,000psi pumps, enabling... | |
| Capable of producing pressures in excess of 90,000psi, the 50hp X-Stream waterjet intensifier pump achieves much faster cutting speeds and drastically lowers operating costs compared to traditional 60,000psi waterjet pumps,... | |
| Designed for ease of portability, the 36KSI (2500 bar), 50hp iP36-50 Modular Waterjet Intensifier Pump features a modular design that makes it easy to move into tight spaces, such as... | |
| Designed for energy efficiency and ease of maintenance, the 90,000 psi (6200 bar) ECUBE 6200 is an electrically controlled servo-driven intelligent waterjet pump; the completely electro-mechanical system is more efficient... | |
| Ideal for use in remote and/or mobile locations where electricity is scarce, the iP36-280DS waterjet intensifier pump is powered by a reliable 280hp Cummins turbo diesel engine that meets domestic... | |
| Ideal for use in remote and/or mobile locations where electricity is scarce, the iP55-280DS mobile waterjet intensifier pump is powered by a reliable 280hp Cummins turbo diesel engine that meets... | |
| Jet Edge's High Rail Gantry Waterjet System produces complex parts out of virtually any material. Its overhead design allows full access to the work envelope and raises the critical components... | |
| Priced at just $62,500* U.S., the iP60-100S is the most affordable 100hp 60,000psi waterjet intensifier pump on the market. The iP60-100S is a single intensifier version of Jet Edge's popular... | |
| The 100-horsepower Jet Edge iP36100 Mobile Intensifer Pump is capable of producing adjustable output pressures from 5,000 to 36,000 psi (345 to 2,800 bar), and flow rates from 0 to... | |
| The 200-horsepower Jet Edge iP36200 Mobile Waterjet Intensifier Pump is capable of adjusting output pressures from 5,000 to 36,000 psi (345 to 2,800 bar) and flow rates from 0 to... | |
| The 50-horsepower iP3650 Jet Edge Mobile Waterjet Intensifier Pump is capable of producing of 36,000 psi (2,800 bar) of ultra-high pressure (UHP) water for mobile water jet cutting, surface preparation,... | |
| The Gyra Jet LP is a rotating hand-held water blasting tool that directs up to 55,000 psi (3,800 bar) UHP water for water jet surface preparation, industrial cleaning, coating removal,... | |
| The iP60-100 waterjet intensifier pump is a 100hp waterjet pump rated for 60,000 psi (4,100 bar). It features Jet Edge's reliable tie-rod design. This design has no threaded cylinder, no... | |
| The iP60-80DS diesel-powered water jet pump is capable of producing up to 1.35 gpm (5.1 L/m) of ultra-high pressure water for mobile water jet cutting applications, and is especially suited... | |
| The Jet Edge iP55-150 is a 150-horsepower waterjet intensifier pump rated at 60,000 psi (4,100 bar). It is capable of producing output pressures from 1,000 to 55,000 psi (3,800 bar)... | |
| The Jet Edge iP55-200 is a 200-horsepower waterjet intensifier pump rated at 60,000 psi (4,100 bar). It is capable of producing output pressures from 1,000 to 55,000 psi (4,100 bar)... | |
| The Jet Edge iP55-30 is a 30-horsepower water jet intensifier pump rated at 60,000 psi (4,100 bar). It is capable of producing output pressures from 1,000 to 55,000 psi (3,800... | |
| The Jet Edge iP55-75 is a 75-horsepower waterjet intensifier pump rated at 60,000 psi (4,100 bar). It is capable of producing output pressures from 1,000 to 55,000 psi (3,800 bar)... | |
| The Jet Edge iP60-150 water jet pump is capable of producing up to 3 gallons per minute (11.4 l/min) of ultra-high pressure water for precision water jet cutting and UHP... | |
| The Jet Edge iP60-50 is a 50-horsepower water jet intensifier pump rated at 60,000 psi (4,100 bar). It is capable of producing output pressures from 1,000 to 55,000 psi (3,800... | |
| The Jet Edge Low Rail Gantry waterjet cutting machine features a gantry bridge traveling on a floor-mounted rack and pinion drive system. The gantry, comprised of two machined end-trucks which... | |
| The Jet Edge Mid Rail Gantry waterjet system produces complex parts out of virtually any material. Designed to easily accommodate overhead loading, the Mid Rail Gantry waterjet table is available... | |
| The Jet Edge Ultra Deckblaster is specifically designed for ultra-high pressure (UHP) waterjet surface preparation, water jet coating removal, and light scarification on flat surfaces such as concrete floors and... | |
| The Jet Edge Ultra Lancing Machine is a rotary-powered portable waterjet tool that utilizes ultra-high pressure (UHP) waterjets to effectively remove deposits and blockages from interior surfaces of tubular structures... | |
| The Jet Edge Waterjet Slitter is specifically designed for waterjet slitting, edge trimming, and cross-cutting. The Slitter is ideal for water jet cutting materials such as paper, fabric, diapers, insulation,... | |
| The Ultra-Lite Lance is a hand-held portable waterjet tool that directs ultra-high pressure (UHP) water for cutting, stripping, and cleaning. Typical applications are surface preparation for painting, stripping corrosion and... |