Jergens, Inc. Modular Mini Vises 46731

Description
Jergens Modular Mini Vises provides accurate location and positive holding. The bases are hardened and ground to the same height as our Rest Pads for accurate location. The jaws are serrated and hardened to provide positive holding. These versatile clamps may be used as shown, or the jaws may be reversed to allow the workpiece to rest on the machine table or fixture base. The clamps can be made part of a dedicated fixture by removing the T-nuts and fastening the 3/8-16” cap screws directly to the fixture. Features, Benefits, & Product Specifications: Material: C-1018 Steel Finish: Black Oxide Heat Treat: Case Hardened RC 58-62 How to use our Modular Mini Vise: Position the fixed jaw clamp and tighten all three cap screws to secure the clamp Position the adjustable clamp and tighten the outside capscrews Insert the workpiece and tighten the center cap screw. The adjustable jaw will force the workpiece down against the base and over against the fixed jaw clamp. Note(s): Part No. 46711 has a fixed jaw for locating. Part No. 46721 has an adjustable jaw for clamping. Each clamp is supplied with (3) 3/8-16” cap screws and (3) Part No. 46731 T-nuts.
Request a Quote Datasheet
Description
Jergens Modular Mini Vises provides accurate location and positive holding. The bases are hardened and ground to the same height as our Rest Pads for accurate location. The jaws are serrated and hardened to provide positive holding. These versatile clamps may be used as shown, or the jaws may be reversed to allow the workpiece to rest on the machine table or fixture base. The clamps can be made part of a dedicated fixture by removing the T-nuts and fastening the 3/8-16” cap screws directly to the fixture. Features, Benefits, & Product Specifications: Material: C-1018 Steel Finish: Black Oxide Heat Treat: Case Hardened RC 58-62 How to use our Modular Mini Vise: Position the fixed jaw clamp and tighten all three cap screws to secure the clamp Position the adjustable clamp and tighten the outside capscrews Insert the workpiece and tighten the center cap screw. The adjustable jaw will force the workpiece down against the base and over against the fixed jaw clamp. Note(s): Part No. 46711 has a fixed jaw for locating. Part No. 46721 has an adjustable jaw for clamping. Each clamp is supplied with (3) 3/8-16” cap screws and (3) Part No. 46731 T-nuts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Mini Vises - 46731 - Jergens, Inc.
Cleveland, OH, United States
Modular Mini Vises
46731
Modular Mini Vises 46731
Jergens Modular Mini Vises provides accurate location and positive holding. The bases are hardened and ground to the same height as our Rest Pads for accurate location. The jaws are serrated and hardened to provide positive holding. These versatile clamps may be used as shown, or the jaws may be reversed to allow the workpiece to rest on the machine table or fixture base. The clamps can be made part of a dedicated fixture by removing the T-nuts and fastening the 3/8-16” cap screws directly to the fixture. Features, Benefits, & Product Specifications: Material: C-1018 Steel Finish: Black Oxide Heat Treat: Case Hardened RC 58-62 How to use our Modular Mini Vise: Position the fixed jaw clamp and tighten all three cap screws to secure the clamp Position the adjustable clamp and tighten the outside capscrews Insert the workpiece and tighten the center cap screw. The adjustable jaw will force the workpiece down against the base and over against the fixed jaw clamp. Note(s): Part No. 46711 has a fixed jaw for locating. Part No. 46721 has an adjustable jaw for clamping. Each clamp is supplied with (3) 3/8-16” cap screws and (3) Part No. 46731 T-nuts.

Jergens Modular Mini Vises provides accurate location and positive holding. The bases are hardened and ground to the same height as our Rest Pads for accurate location. The jaws are serrated and hardened to provide positive holding. These versatile clamps may be used as shown, or the jaws may be reversed to allow the workpiece to rest on the machine table or fixture base. The clamps can be made part of a dedicated fixture by removing the T-nuts and fastening the 3/8-16” cap screws directly to the fixture.
Features, Benefits, & Product Specifications:

  • Material: C-1018 Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened RC 58-62

How to use our Modular Mini Vise:

  1. Position the fixed jaw clamp and tighten all three cap screws to secure the clamp
  2. Position the adjustable clamp and tighten the outside capscrews
  3. Insert the workpiece and tighten the center cap screw. The adjustable jaw will force the workpiece down against the base and over against the fixed jaw clamp.

Note(s):

  • Part No. 46711 has a fixed jaw for locating.
  • Part No. 46721 has an adjustable jaw for clamping.
  • Each clamp is supplied with (3) 3/8-16” cap screws and (3) Part No. 46731 T-nuts.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vises
Product Number 46731
Product Name Modular Mini Vises
Material Steel; C-1018 Steel
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Loc™ 52mm Mount - QL-DV28.6-52 - Jergens, Inc.
Specs
Weight 5.6 lbs (2.54 kg)
View Details
130mm Vise Jaw Sets - 5CV13041-ASJ-50 - Jergens, Inc.
Specs
Specialty Jaws Soft Material Jaws
View Details
Quick-Loc™ 96mm Mount - QL-DV28.6-96 - Jergens, Inc.
Specs
Weight 7.6 lbs (3.45 kg)
View Details
6
Specs
Specialty Jaws Soft Material Jaws
Weight 66 lbs (29.93 kg)
View Details