Jergens, Inc. Quick-Loc™ 96mm Round Integrated Risers QL2-200295

Description
Jergens Quick-Loc™ Integrated Risers provide a means of raising tooling up from the machine table to gain greater part access. Square and round styles are available. These risers feature a Quick-Loc™ Receiver built directly into the top of the riser body. Features, Benefits, & Product Specifications: Material & Finish: Thru-Hardened Alloy Steel, Ion Nitride Repeatability: 0.0003” (0.008mm) Floating and opposing clamping wedge assembly Sealed wedge bodies Acme threaded screw for increased strength and long life O-ring lifters for positive separation of top tooling Versatile standard mounting options Made in U.S.A. Patented design
Request a Quote Datasheet
Description
Jergens Quick-Loc™ Integrated Risers provide a means of raising tooling up from the machine table to gain greater part access. Square and round styles are available. These risers feature a Quick-Loc™ Receiver built directly into the top of the riser body. Features, Benefits, & Product Specifications: Material & Finish: Thru-Hardened Alloy Steel, Ion Nitride Repeatability: 0.0003” (0.008mm) Floating and opposing clamping wedge assembly Sealed wedge bodies Acme threaded screw for increased strength and long life O-ring lifters for positive separation of top tooling Versatile standard mounting options Made in U.S.A. Patented design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick-Loc™ 96mm Round Integrated Risers - QL2-200295 - Jergens, Inc.
Cleveland, OH, United States
Quick-Loc™ 96mm Round Integrated Risers
QL2-200295
Quick-Loc™ 96mm Round Integrated Risers QL2-200295
Jergens Quick-Loc™ Integrated Risers provide a means of raising tooling up from the machine table to gain greater part access. Square and round styles are available. These risers feature a Quick-Loc™ Receiver built directly into the top of the riser body. Features, Benefits, & Product Specifications: Material & Finish: Thru-Hardened Alloy Steel, Ion Nitride Repeatability: 0.0003” (0.008mm) Floating and opposing clamping wedge assembly Sealed wedge bodies Acme threaded screw for increased strength and long life O-ring lifters for positive separation of top tooling Versatile standard mounting options Made in U.S.A. Patented design

Jergens Quick-Loc™ Integrated Risers provide a means of raising tooling up from the machine table to gain greater part access. Square and round styles are available. These risers feature a Quick-Loc™ Receiver built directly into the top of the riser body.
Features, Benefits, & Product Specifications:

  • Material & Finish: Thru-Hardened Alloy Steel, Ion Nitride
  • Repeatability: 0.0003” (0.008mm)
  • Floating and opposing clamping wedge assembly
  • Sealed wedge bodies
  • Acme threaded screw for increased strength and long life
  • O-ring lifters for positive separation of top tooling
  • Versatile standard mounting options
  • Made in U.S.A.
  • Patented design
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Tool Holders
Product Number QL2-200295
Product Name Quick-Loc™ 96mm Round Integrated Risers
Unlock Full Specs
to access all available technical data

Similar Products