Jergens, Inc. 5-Axis Taper Flanged Risers 5RS200008

Description
Jergens 5-Axis Risers raise, position, and locate the part off the machine or rotary table so that the part is accessible for machining on all five sides. Features, Benefits, & Product Specifications: Materials & Finishes: - 1018 Carbon Steel, Black Oxide - Aluminum, Blue Anodized Thickness Tolerance: ±0.002" (0.05mm) Mounts to our QLS grids & tables using Fixture-Pro® Locating Keys & LHCS Mounts to our 5-Axis Subplates with center bore, timing pin, & LHCS or QLS shoulder screws Note(s): Part No.'s 5RS200007 & 5RS200010 are designed to work with rotary tables. If intended for use on our 5-Axis Subplates, (4) extra mounting holes are needed. Call (877) 426-2504 for assistance.
Request a Quote Datasheet
Description
Jergens 5-Axis Risers raise, position, and locate the part off the machine or rotary table so that the part is accessible for machining on all five sides. Features, Benefits, & Product Specifications: Materials & Finishes: - 1018 Carbon Steel, Black Oxide - Aluminum, Blue Anodized Thickness Tolerance: ±0.002" (0.05mm) Mounts to our QLS grids & tables using Fixture-Pro® Locating Keys & LHCS Mounts to our 5-Axis Subplates with center bore, timing pin, & LHCS or QLS shoulder screws Note(s): Part No.'s 5RS200007 & 5RS200010 are designed to work with rotary tables. If intended for use on our 5-Axis Subplates, (4) extra mounting holes are needed. Call (877) 426-2504 for assistance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Axis Taper Flanged Risers - 5RS200008 - Jergens, Inc.
Cleveland, OH, United States
5-Axis Taper Flanged Risers
5RS200008
5-Axis Taper Flanged Risers 5RS200008
Jergens 5-Axis Risers raise, position, and locate the part off the machine or rotary table so that the part is accessible for machining on all five sides. Features, Benefits, & Product Specifications: Materials & Finishes: - 1018 Carbon Steel, Black Oxide - Aluminum, Blue Anodized Thickness Tolerance: ±0.002" (0.05mm) Mounts to our QLS grids & tables using Fixture-Pro® Locating Keys & LHCS Mounts to our 5-Axis Subplates with center bore, timing pin, & LHCS or QLS shoulder screws Note(s): Part No.'s 5RS200007 & 5RS200010 are designed to work with rotary tables. If intended for use on our 5-Axis Subplates, (4) extra mounting holes are needed. Call (877) 426-2504 for assistance.

Jergens 5-Axis Risers raise, position, and locate the part off the machine or rotary table so that the part is accessible for machining on all five sides.
Features, Benefits, & Product Specifications:

  • Materials & Finishes:

- 1018 Carbon Steel, Black Oxide
- Aluminum, Blue Anodized

  • Thickness Tolerance: ±0.002" (0.05mm)
  • Mounts to our QLS grids & tables using Fixture-Pro® Locating Keys & LHCS
  • Mounts to our 5-Axis Subplates with center bore, timing pin, & LHCS or QLS shoulder screws

Note(s):
Part No.'s 5RS200007 & 5RS200010 are designed to work with rotary tables. If intended for use on our 5-Axis Subplates, (4) extra mounting holes are needed. Call (877) 426-2504 for assistance.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Tool Holders
Product Number 5RS200008
Product Name 5-Axis Taper Flanged Risers
Unlock Full Specs
to access all available technical data

Similar Products