Jergens 5-Axis Risers raise, position, and locate the part off the machine or rotary table so that the part is accessible for machining on all five sides. Features, Benefits, & Product Specifications:
Materials & Finishes:
- 1018 Carbon Steel, Black Oxide - Aluminum, Blue Anodized
Thickness Tolerance: ±0.002" (0.05mm)
Mounts to our QLS grids & tables using Fixture-Pro® Locating Keys & LHCS
Mounts to our 5-Axis Subplates with center bore, timing pin, & LHCS or QLS shoulder screws
Note(s): Part No.'s 5RS200007 & 5RS200010 are designed to work with rotary tables. If intended for use on our 5-Axis Subplates, (4) extra mounting holes are needed. Call (877) 426-2504 for assistance.
Jergens 5-Axis Risers raise, position, and locate the part off the machine or rotary table so that the part is accessible for machining on all five sides.
Features, Benefits, & Product Specifications:
- 1018 Carbon Steel, Black Oxide
- Aluminum, Blue Anodized
- Thickness Tolerance: ±0.002" (0.05mm)
- Mounts to our QLS grids & tables using Fixture-Pro® Locating Keys & LHCS
- Mounts to our 5-Axis Subplates with center bore, timing pin, & LHCS or QLS shoulder screws
Note(s):
Part No.'s 5RS200007 & 5RS200010 are designed to work with rotary tables. If intended for use on our 5-Axis Subplates, (4) extra mounting holes are needed. Call (877) 426-2504 for assistance.