Jergens, Inc. Quick-Loc™ 96mm Mount QL-DV28.6-96

Description
Jergens Modular Dovetail Vises with Quick-Loc™ Mount feature a modular design that can be configured to mount with our Quick-Loc™ quick-change platforms. Features, Benefits, & Product Specifications: Secured clamping using minimal material Hardened steel dovetail jaws 10° dovetail angle Dovetail Cutter (Part No. 5DC3) available Stop pin to prevent lateral movement of the workpiece included Quick-Loc™ Pull Studs (Part No. QL-200805) included Aluminum Quick-Loc™ Vise Adapter Plate (Part No. QL-VA52-96)
Request a Quote Datasheet
Description
Jergens Modular Dovetail Vises with Quick-Loc™ Mount feature a modular design that can be configured to mount with our Quick-Loc™ quick-change platforms. Features, Benefits, & Product Specifications: Secured clamping using minimal material Hardened steel dovetail jaws 10° dovetail angle Dovetail Cutter (Part No. 5DC3) available Stop pin to prevent lateral movement of the workpiece included Quick-Loc™ Pull Studs (Part No. QL-200805) included Aluminum Quick-Loc™ Vise Adapter Plate (Part No. QL-VA52-96)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick-Loc™ 96mm Mount - QL-DV28.6-96 - Jergens, Inc.
Cleveland, OH, United States
Quick-Loc™ 96mm Mount
QL-DV28.6-96
Quick-Loc™ 96mm Mount QL-DV28.6-96
Jergens Modular Dovetail Vises with Quick-Loc™ Mount feature a modular design that can be configured to mount with our Quick-Loc™ quick-change platforms. Features, Benefits, & Product Specifications: Secured clamping using minimal material Hardened steel dovetail jaws 10° dovetail angle Dovetail Cutter (Part No. 5DC3) available Stop pin to prevent lateral movement of the workpiece included Quick-Loc™ Pull Studs (Part No. QL-200805) included Aluminum Quick-Loc™ Vise Adapter Plate (Part No. QL-VA52-96)

Jergens Modular Dovetail Vises with Quick-Loc™ Mount feature a modular design that can be configured to mount with our Quick-Loc™ quick-change platforms.
Features, Benefits, & Product Specifications:

  • Secured clamping using minimal material
  • Hardened steel dovetail jaws
  • 10° dovetail angle
  • Dovetail Cutter (Part No. 5DC3) available
  • Stop pin to prevent lateral movement of the workpiece included
  • Quick-Loc™ Pull Studs (Part No. QL-200805) included
  • Aluminum Quick-Loc™ Vise Adapter Plate (Part No. QL-VA52-96)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vises
Product Number QL-DV28.6-96
Product Name Quick-Loc™ 96mm Mount
Weight 7.6 lbs (3.45 kg)
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Specialty Jaws Soft Material Jaws
Weight 68 lbs (30.84 kg)
View Details
Modular Mini Vises - 46731 - Jergens, Inc.
Specs
Material Steel; C-1018 Steel
View Details
Self-Centering Vise Toe Clamp Sets - 5CV13041-TC - Jergens, Inc.
Specs
Vise Features Self-centering
View Details
5
Specs
Vise Type Machine / Mill Vise
Vise Features Heavy-duty
Weight 46 lbs (20.86 kg)
View Details