Jergens, Inc. 5-Axis Subplates 5SP210

Description
Jergens 5-Axis Subplates mount to machine table with center bore and do not include mounting holes. Features, Benefits, & Product Specifications: Material: 1018 Carbon Steel Thickness Tolerance: ±0.005 Flat & parallel within 0.0005"/ft. (0.013mm) Includes pre-installed QLS Bushings
Request a Quote
Description
Jergens 5-Axis Subplates mount to machine table with center bore and do not include mounting holes. Features, Benefits, & Product Specifications: Material: 1018 Carbon Steel Thickness Tolerance: ±0.005 Flat & parallel within 0.0005"/ft. (0.013mm) Includes pre-installed QLS Bushings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5-Axis Subplates - 5SP210 - Jergens, Inc.
Cleveland, OH, United States
5-Axis Subplates
5SP210
5-Axis Subplates 5SP210
Jergens 5-Axis Subplates mount to machine table with center bore and do not include mounting holes. Features, Benefits, & Product Specifications: Material: 1018 Carbon Steel Thickness Tolerance: ±0.005 Flat & parallel within 0.0005"/ft. (0.013mm) Includes pre-installed QLS Bushings

Jergens 5-Axis Subplates mount to machine table with center bore and do not include mounting holes.
Features, Benefits, & Product Specifications:

  • Material: 1018 Carbon Steel
  • Thickness Tolerance: ±0.005
  • Flat & parallel within 0.0005"/ft. (0.013mm)
  • Includes pre-installed QLS Bushings
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 5SP210
Product Name 5-Axis Subplates
Plate / Block Type Base Plate
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Subplates for Tooling Columns - 49102 - Jergens, Inc.
Specs
Plate / Block Type Base Plate; Tombstone
Material Steel; Fremax™ 15 steel plate or equivalent
Length 15.75 inch (400 mm)
View Details
Ball Lock® Fixture Plates - 28819 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.7874 inch (20 mm)
View Details
ZPS 2-Stud Fixture Plates - 30330-S - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Weight 51.16 lbs (23.2 kg)
View Details
Quick-Loc™ 96mm Round Support Pallets - QL-200610 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Weight 17.66 lbs (8.01 kg)
Shape Round
View Details