Jergens, Inc. ZPS 2-Module K5.3 Subplates 30110

Description
Jergens ZPS 2-Module K5.3 Subplates include (2) ZPS K5.3 Low Pressure Pneumatic Clamping Modules installed. Features, Benefits, & Product Specifications: Subplate Material: Fremax™ 15 Steel or Equivalent Repeatability: <0.005mm (0.0002") Includes porting for blowout function Includes quick connect fittings Custom designs available on request
Request a Quote
Description
Jergens ZPS 2-Module K5.3 Subplates include (2) ZPS K5.3 Low Pressure Pneumatic Clamping Modules installed. Features, Benefits, & Product Specifications: Subplate Material: Fremax™ 15 Steel or Equivalent Repeatability: <0.005mm (0.0002") Includes porting for blowout function Includes quick connect fittings Custom designs available on request
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ZPS 2-Module K5.3 Subplates - 30110 - Jergens, Inc.
Cleveland, OH, United States
ZPS 2-Module K5.3 Subplates
30110
ZPS 2-Module K5.3 Subplates 30110
Jergens ZPS 2-Module K5.3 Subplates include (2) ZPS K5.3 Low Pressure Pneumatic Clamping Modules installed. Features, Benefits, & Product Specifications: Subplate Material: Fremax™ 15 Steel or Equivalent Repeatability: <0.005mm (0.0002") Includes porting for blowout function Includes quick connect fittings Custom designs available on request

Jergens ZPS 2-Module K5.3 Subplates include (2) ZPS K5.3 Low Pressure Pneumatic Clamping Modules installed.
Features, Benefits, & Product Specifications:

  • Subplate Material: Fremax™ 15 Steel or Equivalent
  • Repeatability: <0.005mm (0.0002")
  • Includes porting for blowout function
  • Includes quick connect fittings
  • Custom designs available on request
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 30110
Product Name ZPS 2-Module K5.3 Subplates
Plate / Block Type Base Plate
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fixture Plates - 28824 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.9843 inch (25 mm)
View Details
12 Station Production Vise Columns - 49414 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Width / Diameter 19.68 inch (500 mm)
Length 19.68 inch (500 mm)
View Details
5-Axis Subplates - 5SP630 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; 1018 Carbon Steel
Weight 177 lbs (80.2 kg)
View Details
Ball Lock® Bridgeport Style Subplates - 49121 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; Fremax™ 15 Steel Plate or Equivalent
Width / Diameter 15 inch (381 mm)
View Details