Jergens, Inc. OK-Vise® Blank System Dual Direction Clamp Modules Extended Base KCD-DS1

Description
Jergens OK-Vise® Blank System Dual Direction Clamp Modules with Extended Base have a support plate that extends beyond the clamp jaw, acting also as riser block. When sensitive contact with the workpiece is a must, then smooth, diamond-surface, or contour-machined jaws are optimal.
Request a Quote
Description
Jergens OK-Vise® Blank System Dual Direction Clamp Modules with Extended Base have a support plate that extends beyond the clamp jaw, acting also as riser block. When sensitive contact with the workpiece is a must, then smooth, diamond-surface, or contour-machined jaws are optimal.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OK-Vise® Blank System Dual Direction Clamp Module Extended Base, part number KCD-DS1, features smooth jaws designed for sensitive contact with workpieces. The support plate extends beyond the clamp jaw, functioning as a riser block, which enhances versatility in various machining applications. This clamp module is suitable for projects requiring precise and secure workholding, particularly in environments where minimizing damage to the workpiece is critical. The design allows for efficient use of space and can integrate with other Jergens workholding solutions, making it a practical choice for engineers seeking reliable clamping options.

Datasheet Summary
Powered by GS/AI

The OK-Vise® Blank System Dual Direction Clamp Module Extended Base, part number KCD-DS1, features smooth jaws designed for sensitive contact with workpieces. The support plate extends beyond the clamp jaw, functioning as a riser block, which enhances versatility in various machining applications. This clamp module is suitable for projects requiring precise and secure workholding, particularly in environments where minimizing damage to the workpiece is critical. The design allows for efficient use of space and can integrate with other Jergens workholding solutions, making it a practical choice for engineers seeking reliable clamping options.

Suppliers

Company
Product
Description
Supplier Links
OK-Vise® Blank System Dual Direction Clamp Modules Extended Base - KCD-DS1 - Jergens, Inc.
Cleveland, OH, United States
OK-Vise® Blank System Dual Direction Clamp Modules Extended Base
KCD-DS1
OK-Vise® Blank System Dual Direction Clamp Modules Extended Base KCD-DS1
Jergens OK-Vise® Blank System Dual Direction Clamp Modules with Extended Base have a support plate that extends beyond the clamp jaw, acting also as riser block. When sensitive contact with the workpiece is a must, then smooth, diamond-surface, or contour-machined jaws are optimal.

Jergens OK-Vise® Blank System Dual Direction Clamp Modules with Extended Base have a support plate that extends beyond the clamp jaw, acting also as riser block. When sensitive contact with the workpiece is a must, then smooth, diamond-surface, or contour-machined jaws are optimal.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number KCD-DS1
Product Name OK-Vise® Blank System Dual Direction Clamp Modules Extended Base
Unlock Full Specs
to access all available technical data

Similar Products

1,000 LB CAP Pulling Action Vertical Latch Toggle Clamps - 70035 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps); Vertical
Clamping Force 1 lbs (0.4537 kg)
View Details
Hand Knob Toggle Screws - 36301 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Socket Toggle Screws - 33308 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
HDP2600/L Heavy Duty Long Handle Push-Pull Cam Clamps - 72206 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action; Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 2643 lbs (1199 kg)
View Details