Jergens, Inc. OK-Vise® Machinable & Smooth Jaw Clamps DK2-VTI+5S

Description
Jergens OK-Vise® Machinable & Smooth Jaw Clamps are combo models that come with one smooth, through-hardened jaw and another soft jaw (30-34 HRC) which can be machined to suit the geometry of the workpiece. The jaw is machinable from 3-5 mm without weakening the structure of the jaw itself. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI+5S measurements are given in inches & pounds.
Request a Quote Datasheet
Description
Jergens OK-Vise® Machinable & Smooth Jaw Clamps are combo models that come with one smooth, through-hardened jaw and another soft jaw (30-34 HRC) which can be machined to suit the geometry of the workpiece. The jaw is machinable from 3-5 mm without weakening the structure of the jaw itself. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI+5S measurements are given in inches & pounds.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OK-Vise® Machinable & Smooth Jaw Clamps - DK2-VTI+5S - Jergens, Inc.
Cleveland, OH, United States
OK-Vise® Machinable & Smooth Jaw Clamps
DK2-VTI+5S
OK-Vise® Machinable & Smooth Jaw Clamps DK2-VTI+5S
Jergens OK-Vise® Machinable & Smooth Jaw Clamps are combo models that come with one smooth, through-hardened jaw and another soft jaw (30-34 HRC) which can be machined to suit the geometry of the workpiece. The jaw is machinable from 3-5 mm without weakening the structure of the jaw itself. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI+5S measurements are given in inches & pounds.

Jergens OK-Vise® Machinable & Smooth Jaw Clamps are combo models that come with one smooth, through-hardened jaw and another soft jaw (30-34 HRC) which can be machined to suit the geometry of the workpiece. The jaw is machinable from 3-5 mm without weakening the structure of the jaw itself.
Features, Benefits, & Product Specifications:

  • More efficient usage of machinable area
  • Reduction in the number of tool changes
  • Extended cycle times
  • Free tool access to the workpiece
  • Less space is required compared to traditional vises
  • Pull-down action: no upward or downward movement is required
  • Machinable jaws, special models, & kits are available

Note(s):
Part No. DK2-VTI+5S measurements are given in inches & pounds.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number DK2-VTI+5S
Product Name OK-Vise® Machinable & Smooth Jaw Clamps
Unlock Full Specs
to access all available technical data

Similar Products

ZPS PNEU Installation Clamping Modules - 480202 - Jergens, Inc.
Specs
Actuation Pneumatic
Load Limit 5620 lbs (2549 kg)
View Details
Hook Clamp Assemblies - 41907 - Jergens, Inc.
Specs
Application HeavyDuty
Material Steel; 4140 Cast Steel
Clamp type Hook / Swing Clamp
View Details
OK-Vise® Economy Clamps - AK2-VT-SO - Jergens, Inc.
Specs
Load Limit 2248 lbs (1020 kg)
View Details
Taper Nose Straps - 47126 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details