ASG-EH2-R1016-P Pistol Grip Transducerized Electric Screwdriver is a premium, robust tool featuring ergonomic comfort grip and Pulse Fastening Technology, which reduces the reaction typically associated with high torque tools.
| ASG, Division of Jergens, Inc. | |
|---|---|
| Product Category | Screwdrivers (electric and pneumatic) |
| Product Number | ASG-EH2-R1016-P |
| Product Name | Pistol Grip Transducerized Electric Screwdriver |
| Drive Style | Electric |
| Screwdriver Style | Hand-Held with Pistol Grip |
| Actuation | Button / Trigger |
| Torque Range | 2.36 to 11.8 Ft-lbs (3.2 to 16 N-m) |
| Rated Free Speed | 1247 rpm |