Makita USA, Inc. FS2500 - Screwdriver; 2,500 RPM FS2500

Description
Powerful 6.0 AMP Motor for Continuous Work Powerful 6.0 AMP motor with 0-2,500 RPM designed for increased torque for decking and heavy-gauge applications Built-in L.E.D. light illuminates work area for greater productivity in low-light applications Less weight (only 3.4 lbs.) with precision balance for ultimate user comfort Steel-reinforced belt clip for user convenience and increased durability Directional air-flow channels the tool's air output away from the user's face Nose cone holder is positioned below pistol grip for convenient storage during framing applications Adjustable depth locator assembly with Sure-Lock feature for consistent screw depth Cast aluminum gear housing for less weight and increased durability Convenient bit storage on base of grip reduces downtime Large variable speed trigger with lock-on button for continuous use INCLUDES: 5/16" Magnetic Nutsetter (784804-5)
Description
Powerful 6.0 AMP Motor for Continuous Work Powerful 6.0 AMP motor with 0-2,500 RPM designed for increased torque for decking and heavy-gauge applications Built-in L.E.D. light illuminates work area for greater productivity in low-light applications Less weight (only 3.4 lbs.) with precision balance for ultimate user comfort Steel-reinforced belt clip for user convenience and increased durability Directional air-flow channels the tool's air output away from the user's face Nose cone holder is positioned below pistol grip for convenient storage during framing applications Adjustable depth locator assembly with Sure-Lock feature for consistent screw depth Cast aluminum gear housing for less weight and increased durability Convenient bit storage on base of grip reduces downtime Large variable speed trigger with lock-on button for continuous use INCLUDES: 5/16" Magnetic Nutsetter (784804-5)

Suppliers

Company
Product
Description
Supplier Links
FS2500 - Screwdriver; 2,500 RPM - FS2500 - Makita USA, Inc.
La Mirada, CA, USA
FS2500 - Screwdriver; 2,500 RPM
FS2500
FS2500 - Screwdriver; 2,500 RPM FS2500
Powerful 6.0 AMP Motor for Continuous Work Powerful 6.0 AMP motor with 0-2,500 RPM designed for increased torque for decking and heavy-gauge applications Built-in L.E.D. light illuminates work area for greater productivity in low-light applications Less weight (only 3.4 lbs.) with precision balance for ultimate user comfort Steel-reinforced belt clip for user convenience and increased durability Directional air-flow channels the tool's air output away from the user's face Nose cone holder is positioned below pistol grip for convenient storage during framing applications Adjustable depth locator assembly with Sure-Lock feature for consistent screw depth Cast aluminum gear housing for less weight and increased durability Convenient bit storage on base of grip reduces downtime Large variable speed trigger with lock-on button for continuous use INCLUDES: 5/16" Magnetic Nutsetter (784804-5)

Powerful 6.0 AMP Motor for Continuous Work

  • Powerful 6.0 AMP motor with 0-2,500 RPM designed for increased torque for decking and heavy-gauge applications
  • Built-in L.E.D. light illuminates work area for greater productivity in low-light applications
  • Less weight (only 3.4 lbs.) with precision balance for ultimate user comfort
  • Steel-reinforced belt clip for user convenience and increased durability
  • Directional air-flow channels the tool's air output away from the user's face
  • Nose cone holder is positioned below pistol grip for convenient storage during framing applications
  • Adjustable depth locator assembly with Sure-Lock feature for consistent screw depth
  • Cast aluminum gear housing for less weight and increased durability
  • Convenient bit storage on base of grip reduces downtime
  • Large variable speed trigger with lock-on button for continuous use
INCLUDES:
  • 5/16" Magnetic Nutsetter (784804-5)
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number FS2500
Product Name FS2500 - Screwdriver; 2,500 RPM
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 12.54 Ft-lbs (17.01 N-m)
Rated Free Speed 0.0 to 2500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Pneumatic Screwdriving Module - VPD Power Driver - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Electric Screwdrivers - 1966376 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 900 rpm
Drive Size Other Drive Size
View Details
Electric Screwdrivers - 1750404 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 2450 rpm
Drive Size Other Drive Size
View Details