Jergens, Inc. HDC4400P Heavy Duty Cam Push Clamps 72412

Description
Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged build quality ideal for machine shops. They offer significant cost benefits over strap clamps in repetitive machining and are a fraction of the cost of hydraulic system clamping. Features, Benefits, & Product Specifications: Operating Clamping Forces: 1,460 lbs (Hand Applied) 4,500 lbs (Mallet Applied) Weight: 1.3 lbs Supplied complete with set screw, nuts, CMB24 mounting base, & locknuts Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov
Request a Quote Datasheet
Description
Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged build quality ideal for machine shops. They offer significant cost benefits over strap clamps in repetitive machining and are a fraction of the cost of hydraulic system clamping. Features, Benefits, & Product Specifications: Operating Clamping Forces: 1,460 lbs (Hand Applied) 4,500 lbs (Mallet Applied) Weight: 1.3 lbs Supplied complete with set screw, nuts, CMB24 mounting base, & locknuts Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDC4400P Heavy Duty Cam Push Clamps - 72412 - Jergens, Inc.
Cleveland, OH, United States
HDC4400P Heavy Duty Cam Push Clamps
72412
HDC4400P Heavy Duty Cam Push Clamps 72412
Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged build quality ideal for machine shops. They offer significant cost benefits over strap clamps in repetitive machining and are a fraction of the cost of hydraulic system clamping. Features, Benefits, & Product Specifications: Operating Clamping Forces: 1,460 lbs (Hand Applied) 4,500 lbs (Mallet Applied) Weight: 1.3 lbs Supplied complete with set screw, nuts, CMB24 mounting base, & locknuts Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov

Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged build quality ideal for machine shops. They offer significant cost benefits over strap clamps in repetitive machining and are a fraction of the cost of hydraulic system clamping.


Features, Benefits, & Product Specifications:

  • Operating Clamping Forces:
    • 1,460 lbs (Hand Applied)
    • 4,500 lbs (Mallet Applied)
  • Weight: 1.3 lbs
  • Supplied complete with set screw, nuts, CMB24 mounting base, & locknuts

Note(s):

  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 72412
Product Name HDC4400P Heavy Duty Cam Push Clamps
Toggle Clamp Type Cam Action
Unlock Full Specs
to access all available technical data

Similar Products

876 LB CAP Straight Line Action Toggle Clamps - 70048 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.8767 lbs (0.3976 kg)
View Details
337 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70161-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
HDC10000 Heavy Duty Cam Clamps - 72404 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1910 lbs (866 kg)
View Details
HDP11000 Heavy Duty Long Handle Push-Pull Clamp - 72204 - Jergens, Inc.
Specs
Toggle Clamp Type Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 11013 lbs (4995 kg)
View Details