Jergens, Inc. Adjustable Torque Toggle Screws 31102

Description
Jergens Tru-Center™ Adjustable Torque Toggle Screws are perfect for delicate and fine clamping. Once the end holding force is reached, the head breaks free. Larger radius, straight knurled head for easy turning. Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Stem Material & Finish: Stressproof® Steel, Black Oxide Pad Material: 4140 Steel Head Finish: Chrome Plate Thread: 2A-UNC The pad features angular movement on either side of the center (total 16°)
Request a Quote Datasheet
Description
Jergens Tru-Center™ Adjustable Torque Toggle Screws are perfect for delicate and fine clamping. Once the end holding force is reached, the head breaks free. Larger radius, straight knurled head for easy turning. Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Stem Material & Finish: Stressproof® Steel, Black Oxide Pad Material: 4140 Steel Head Finish: Chrome Plate Thread: 2A-UNC The pad features angular movement on either side of the center (total 16°)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Torque Toggle Screws - 31102 - Jergens, Inc.
Cleveland, OH, United States
Adjustable Torque Toggle Screws
31102
Adjustable Torque Toggle Screws 31102
Jergens Tru-Center™ Adjustable Torque Toggle Screws are perfect for delicate and fine clamping. Once the end holding force is reached, the head breaks free. Larger radius, straight knurled head for easy turning. Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Stem Material & Finish: Stressproof® Steel, Black Oxide Pad Material: 4140 Steel Head Finish: Chrome Plate Thread: 2A-UNC The pad features angular movement on either side of the center (total 16°)

Jergens Tru-Center™ Adjustable Torque Toggle Screws are perfect for delicate and fine clamping. Once the end holding force is reached, the head breaks free. Larger radius, straight knurled head for easy turning.
Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece.
Features, Benefits, & Product Specifications:

  • Stem Material & Finish: Stressproof® Steel, Black Oxide
  • Pad Material: 4140 Steel
  • Head Finish: Chrome Plate
  • Thread: 2A-UNC
  • The pad features angular movement on either side of the center (total 16°)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 31102
Product Name Adjustable Torque Toggle Screws
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

7,700 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70168 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Black ED
View Details
HDP2600 Heavy Duty Long Handle Push-Pull Clamp - 72202 - Jergens, Inc.
Specs
Toggle Clamp Type Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 2643 lbs (1199 kg)
View Details
720 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70163-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
337 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70161-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details