Jergens, Inc. Hand Knob Toggle Screws 36307

Description
Jergens Tru-Center™ Hand Knob Toggle Screws are designed for clamping irregular surfaces while the swivel shoe prevents the marring of polished surfaces. The shoe is hardened for longer life. The cast-iron hand knob is included for hand tightening. To remove the pad for installation, pull and turn counter-clockwise. Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Stem Material & Finish: Stressproof® Steel, Black Oxide Pad Material & Finish: 4140 Steel, Zinc Plated Head Material & Finish: Cast Iron, Cadmium Plated Thread: 2A-UNC The pad features angular movement on either side of the center (total 16°)
Request a Quote Datasheet
Description
Jergens Tru-Center™ Hand Knob Toggle Screws are designed for clamping irregular surfaces while the swivel shoe prevents the marring of polished surfaces. The shoe is hardened for longer life. The cast-iron hand knob is included for hand tightening. To remove the pad for installation, pull and turn counter-clockwise. Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Stem Material & Finish: Stressproof® Steel, Black Oxide Pad Material & Finish: 4140 Steel, Zinc Plated Head Material & Finish: Cast Iron, Cadmium Plated Thread: 2A-UNC The pad features angular movement on either side of the center (total 16°)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Knob Toggle Screws - 36307 - Jergens, Inc.
Cleveland, OH, United States
Hand Knob Toggle Screws
36307
Hand Knob Toggle Screws 36307
Jergens Tru-Center™ Hand Knob Toggle Screws are designed for clamping irregular surfaces while the swivel shoe prevents the marring of polished surfaces. The shoe is hardened for longer life. The cast-iron hand knob is included for hand tightening. To remove the pad for installation, pull and turn counter-clockwise. Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Stem Material & Finish: Stressproof® Steel, Black Oxide Pad Material & Finish: 4140 Steel, Zinc Plated Head Material & Finish: Cast Iron, Cadmium Plated Thread: 2A-UNC The pad features angular movement on either side of the center (total 16°)

Jergens Tru-Center™ Hand Knob Toggle Screws are designed for clamping irregular surfaces while the swivel shoe prevents the marring of polished surfaces. The shoe is hardened for longer life. The cast-iron hand knob is included for hand tightening. To remove the pad for installation, pull and turn counter-clockwise.
Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece.
Features, Benefits, & Product Specifications:

  • Stem Material & Finish: Stressproof® Steel, Black Oxide
  • Pad Material & Finish: 4140 Steel, Zinc Plated
  • Head Material & Finish: Cast Iron, Cadmium Plated
  • Thread: 2A-UNC
  • The pad features angular movement on either side of the center (total 16°)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 36307
Product Name Hand Knob Toggle Screws
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Torque Toggle Screws - 31107 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
100 LB CAP Straight Line Action Toggle Clamps - 70042 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.1012 lbs (0.0459 kg)
View Details
67 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70018-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Hand Knob Toggle Screws - 36301 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details