Jergens, Inc. Ball Lock® 150mm Hydraulic Production Vises 69486

Description
Jergens Ball Lock® Hydraulic Production Vises are designed for use with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on our Ball Lock® Subplates. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact lightweight design for easy setup Internal hydraulics 2,100 kgs of clamping force Operates on lower input pressure Supplied with fully machineable & reversible aluminum soft jaws Hardened ground stainless steel rails for precision, wear resistance, & jaw support Openings allow chips to flow out of the vise base
Request a Quote Datasheet
Description
Jergens Ball Lock® Hydraulic Production Vises are designed for use with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on our Ball Lock® Subplates. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact lightweight design for easy setup Internal hydraulics 2,100 kgs of clamping force Operates on lower input pressure Supplied with fully machineable & reversible aluminum soft jaws Hardened ground stainless steel rails for precision, wear resistance, & jaw support Openings allow chips to flow out of the vise base
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® 150mm Hydraulic Production Vises - 69486 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® 150mm Hydraulic Production Vises
69486
Ball Lock® 150mm Hydraulic Production Vises 69486
Jergens Ball Lock® Hydraulic Production Vises are designed for use with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on our Ball Lock® Subplates. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined Aluminum Compact lightweight design for easy setup Internal hydraulics 2,100 kgs of clamping force Operates on lower input pressure Supplied with fully machineable & reversible aluminum soft jaws Hardened ground stainless steel rails for precision, wear resistance, & jaw support Openings allow chips to flow out of the vise base

Jergens Ball Lock® Hydraulic Production Vises are designed for use with our Ball Lock® Mounting System. Their jigsaw pattern base allows for “nesting” on our Ball Lock® Subplates.
Features, Benefits, & Product Specifications:

  • Base Material: Hard-Coated Machined Aluminum
  • Compact lightweight design for easy setup
  • Internal hydraulics
  • 2,100 kgs of clamping force
  • Operates on lower input pressure
  • Supplied with fully machineable & reversible aluminum soft jaws
  • Hardened ground stainless steel rails for precision, wear resistance, & jaw support
  • Openings allow chips to flow out of the vise base
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vises
Product Number 69486
Product Name Ball Lock® 150mm Hydraulic Production Vises
Vise Actuation Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Specialty Jaws Soft Material Jaws
Jaw Opening 3.5 inch (89 mm)
Jaw Width 2.99 inch (76 mm)
View Details
Short 6
Specs
Specialty Jaws Soft Material Jaws
Weight 47 lbs (21.32 kg)
View Details
Ball Lock® 4
Specs
Specialty Jaws Soft Material Jaws
Vise Features Self-centering
Weight 36 lbs (16.33 kg)
View Details
Narrow 4
Specs
Vise Actuation Hydraulic
Specialty Jaws Soft Material Jaws
Weight 30 lbs (13.61 kg)
View Details