Jergens, Inc. Micro™ Expanding Machinable Clamps 68873

Description
Jergens Micro™ Expanding Machinable Clamps are available with extra material on the clamping jaw so they can be machined to conform to the shape of your workpiece - enabling you to fixture unusual applications easily. The specially designed steel wedge spreads the clamping force uniformly on both sides of the aluminum channel. A unique locking plate is provided to make the clamp rigid while machining the jaw to your specifications, without vibration. Features, Benefits, & Product Specifications: Material: Channel 7075-76 Aluminum Compact design Allows more parts to be mounted on a fixture Mounting screws included Note(s): Locking plate is used only to machine jaws. Remove to clamp the workpiece. For the "A" dimension: The distance needed between workpieces for clamp clearance, drill, and tap mounting holes in the center of the “A” dimension. The "F" dimension is the amount of machinable stock on jaws.
Request a Quote Datasheet
Description
Jergens Micro™ Expanding Machinable Clamps are available with extra material on the clamping jaw so they can be machined to conform to the shape of your workpiece - enabling you to fixture unusual applications easily. The specially designed steel wedge spreads the clamping force uniformly on both sides of the aluminum channel. A unique locking plate is provided to make the clamp rigid while machining the jaw to your specifications, without vibration. Features, Benefits, & Product Specifications: Material: Channel 7075-76 Aluminum Compact design Allows more parts to be mounted on a fixture Mounting screws included Note(s): Locking plate is used only to machine jaws. Remove to clamp the workpiece. For the "A" dimension: The distance needed between workpieces for clamp clearance, drill, and tap mounting holes in the center of the “A” dimension. The "F" dimension is the amount of machinable stock on jaws.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro™ Expanding Machinable Clamps - 68873 - Jergens, Inc.
Cleveland, OH, United States
Micro™ Expanding Machinable Clamps
68873
Micro™ Expanding Machinable Clamps 68873
Jergens Micro™ Expanding Machinable Clamps are available with extra material on the clamping jaw so they can be machined to conform to the shape of your workpiece - enabling you to fixture unusual applications easily. The specially designed steel wedge spreads the clamping force uniformly on both sides of the aluminum channel. A unique locking plate is provided to make the clamp rigid while machining the jaw to your specifications, without vibration. Features, Benefits, & Product Specifications: Material: Channel 7075-76 Aluminum Compact design Allows more parts to be mounted on a fixture Mounting screws included Note(s): Locking plate is used only to machine jaws. Remove to clamp the workpiece. For the "A" dimension: The distance needed between workpieces for clamp clearance, drill, and tap mounting holes in the center of the “A” dimension. The "F" dimension is the amount of machinable stock on jaws.

Jergens Micro™ Expanding Machinable Clamps are available with extra material on the clamping jaw so they can be machined to conform to the shape of your workpiece - enabling you to fixture unusual applications easily. The specially designed steel wedge spreads the clamping force uniformly on both sides of the aluminum channel. A unique locking plate is provided to make the clamp rigid while machining the jaw to your specifications, without vibration.
Features, Benefits, & Product Specifications:

  • Material: Channel 7075-76 Aluminum
  • Compact design
  • Allows more parts to be mounted on a fixture
  • Mounting screws included

Note(s):

  • Locking plate is used only to machine jaws. Remove to clamp the workpiece.
  • For the "A" dimension: The distance needed between workpieces for clamp clearance, drill, and tap mounting holes in the center of the “A” dimension.
  • The "F" dimension is the amount of machinable stock on jaws.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 68873
Product Name Micro™ Expanding Machinable Clamps
Material Aluminum; Channel 7075-76 Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Radius Swing Clamp Assemblies - 14128 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Clamp type Hook / Swing Clamp
View Details
OK-Vise® Machinable & Smooth Jaw Clamps - BK2-VT+3S - Jergens, Inc.
Specs
Load Limit 4946 lbs (2243 kg)
View Details
Micro™ Knife Edge Clamps - 68842 - Jergens, Inc.
Specs
Material Steel; Hardened Steel
Clamp type Side / Edge Clamp
Load Limit 5998 lbs (2720 kg)
View Details
Long Bushing Revolving Clamp Assemblies - 35109 - Jergens, Inc.
Specs
Material Malleable ASTM A47, GR32510
View Details