Jergens, Inc. ID Expansion Clamps 68834

Description
Jergens ID Expansion Clamps are the ideal way to hold parts on an inside diameter for multiple machining on a vertical or horizontal machining center. The larger diameter of the clamp is held to a close tolerance for precision locating in a machined pocket on work cubes and fixture plates. The customer machines the mild steel clamp to match the bore of the part, ensuring a proper fit. Often the clamps can be machined again for different size jobs. Features, Benefits, & Product Specifications: Body Material: Mild Steel Low profile Ideal for secondary operations on lathe parts Easily machined to size on lathe or mill Excellent for palletized setups Allows more parts per work cube or fixture plate Tighten with hex key or hydraulic pull cylinders (Drill clearance hole for longer bolt into the hydraulic cylinder) Instructions included with each clamp Note(s): For "H" dimension: (3) Mounting Screws included. The "G" dimension is the mimimum diamater the "F" dimension can be machined to.
Request a Quote
Description
Jergens ID Expansion Clamps are the ideal way to hold parts on an inside diameter for multiple machining on a vertical or horizontal machining center. The larger diameter of the clamp is held to a close tolerance for precision locating in a machined pocket on work cubes and fixture plates. The customer machines the mild steel clamp to match the bore of the part, ensuring a proper fit. Often the clamps can be machined again for different size jobs. Features, Benefits, & Product Specifications: Body Material: Mild Steel Low profile Ideal for secondary operations on lathe parts Easily machined to size on lathe or mill Excellent for palletized setups Allows more parts per work cube or fixture plate Tighten with hex key or hydraulic pull cylinders (Drill clearance hole for longer bolt into the hydraulic cylinder) Instructions included with each clamp Note(s): For "H" dimension: (3) Mounting Screws included. The "G" dimension is the mimimum diamater the "F" dimension can be machined to.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jergens ID Expansion Clamp, part number 68834, is designed for holding parts on an inside diameter during multiple machining operations on both vertical and horizontal machining centers. This clamp features a body made of mild steel and is characterized by its low profile, making it suitable for secondary operations on lathe parts. The clamp can be easily machined to size on a lathe or mill, allowing for customization to fit various bore sizes. It is particularly effective for palletized setups, enabling more parts to be accommodated per work cube or fixture plate. The clamp can be tightened using a hex key or hydraulic pull cylinders, with instructions provided for installation. The dimensions include a maximum holding force of 26,255 lbs and a torque specification of 150 Nm.

Datasheet Summary
Powered by GS/AI

The Jergens ID Expansion Clamp, part number 68834, is designed for holding parts on an inside diameter during multiple machining operations on both vertical and horizontal machining centers. This clamp features a body made of mild steel and is characterized by its low profile, making it suitable for secondary operations on lathe parts. The clamp can be easily machined to size on a lathe or mill, allowing for customization to fit various bore sizes. It is particularly effective for palletized setups, enabling more parts to be accommodated per work cube or fixture plate. The clamp can be tightened using a hex key or hydraulic pull cylinders, with instructions provided for installation. The dimensions include a maximum holding force of 26,255 lbs and a torque specification of 150 Nm.

Suppliers

Company
Product
Description
Supplier Links
ID Expansion Clamps - 68834 - Jergens, Inc.
Cleveland, OH, United States
ID Expansion Clamps
68834
ID Expansion Clamps 68834
Jergens ID Expansion Clamps are the ideal way to hold parts on an inside diameter for multiple machining on a vertical or horizontal machining center. The larger diameter of the clamp is held to a close tolerance for precision locating in a machined pocket on work cubes and fixture plates. The customer machines the mild steel clamp to match the bore of the part, ensuring a proper fit. Often the clamps can be machined again for different size jobs. Features, Benefits, & Product Specifications: Body Material: Mild Steel Low profile Ideal for secondary operations on lathe parts Easily machined to size on lathe or mill Excellent for palletized setups Allows more parts per work cube or fixture plate Tighten with hex key or hydraulic pull cylinders (Drill clearance hole for longer bolt into the hydraulic cylinder) Instructions included with each clamp Note(s): For "H" dimension: (3) Mounting Screws included. The "G" dimension is the mimimum diamater the "F" dimension can be machined to.

Jergens ID Expansion Clamps are the ideal way to hold parts on an inside diameter for multiple machining on a vertical or horizontal machining center. The larger diameter of the clamp is held to a close tolerance for precision locating in a machined pocket on work cubes and fixture plates. The customer machines the mild steel clamp to match the bore of the part, ensuring a proper fit. Often the clamps can be machined again for different size jobs.
Features, Benefits, & Product Specifications:

  • Body Material: Mild Steel
  • Low profile
  • Ideal for secondary operations on lathe parts
  • Easily machined to size on lathe or mill
  • Excellent for palletized setups
  • Allows more parts per work cube or fixture plate
  • Tighten with hex key or hydraulic pull cylinders (Drill clearance hole for longer bolt into the hydraulic cylinder)
  • Instructions included with each clamp

Note(s):

  • For "H" dimension: (3) Mounting Screws included.
  • The "G" dimension is the mimimum diamater the "F" dimension can be machined to.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 68834
Product Name ID Expansion Clamps
Material Steel; Mild Steel
Unlock Full Specs
to access all available technical data

Similar Products

STAYLOCK® Toe Clamps - 62812 - Jergens, Inc.
Specs
Actuation Hydraulic
Clamp type Toe Clamp
View Details
Micro™ Low Profile Clamps - 13211 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 0.5000 inch (12.7 mm)
Load Limit 1500 lbs (680 kg)
View Details
Micro™ Clamps - 68551 - Jergens, Inc.
Specs
Material Stainless Steel; Stainless Steel
Load Limit 800 lbs (363 kg)
View Details
OK-Vise® Machinable & Smooth Jaw Clamps - DK2-VT+5S - Jergens, Inc.
Specs
Load Limit 12364 lbs (5607 kg)
View Details