Jergens, Inc. STAYLOCK® Toe Clamps 62812

Description
Jergens STAYLOCK® Toe Clamps are designed for edge gripping of parts when the clamp height must be kept at a minimum, such as in a milling operation. Features, Benefits, & Product Specifications: Available in Low Toe & High Toe styles Provides (2) directional clamping forces: - (1) pushes the workpiece against a positive stop - (1) pushes it down against the table or fixture A brass or steel insert is available on the Low Toe Style (must be ordered separately) Note(s): STAYLOCK® Toe Clamp Part No. 62811 is supplied without a toe insert. (2) special washers, which prevent damage by the cap screws, are included with each STAYLOCK® Toe Clamp. To order washers separately, order Part No. 60636. The toe is moved back by spring.
Request a Quote Datasheet
Description
Jergens STAYLOCK® Toe Clamps are designed for edge gripping of parts when the clamp height must be kept at a minimum, such as in a milling operation. Features, Benefits, & Product Specifications: Available in Low Toe & High Toe styles Provides (2) directional clamping forces: - (1) pushes the workpiece against a positive stop - (1) pushes it down against the table or fixture A brass or steel insert is available on the Low Toe Style (must be ordered separately) Note(s): STAYLOCK® Toe Clamp Part No. 62811 is supplied without a toe insert. (2) special washers, which prevent damage by the cap screws, are included with each STAYLOCK® Toe Clamp. To order washers separately, order Part No. 60636. The toe is moved back by spring.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAYLOCK® Toe Clamps - 62812 - Jergens, Inc.
Cleveland, OH, United States
STAYLOCK® Toe Clamps
62812
STAYLOCK® Toe Clamps 62812
Jergens STAYLOCK® Toe Clamps are designed for edge gripping of parts when the clamp height must be kept at a minimum, such as in a milling operation. Features, Benefits, & Product Specifications: Available in Low Toe & High Toe styles Provides (2) directional clamping forces: - (1) pushes the workpiece against a positive stop - (1) pushes it down against the table or fixture A brass or steel insert is available on the Low Toe Style (must be ordered separately) Note(s): STAYLOCK® Toe Clamp Part No. 62811 is supplied without a toe insert. (2) special washers, which prevent damage by the cap screws, are included with each STAYLOCK® Toe Clamp. To order washers separately, order Part No. 60636. The toe is moved back by spring.

Jergens STAYLOCK® Toe Clamps are designed for edge gripping of parts when the clamp height must be kept at a minimum, such as in a milling operation.
Features, Benefits, & Product Specifications:

  • Available in Low Toe & High Toe styles
  • Provides (2) directional clamping forces:

- (1) pushes the workpiece against a positive stop
- (1) pushes it down against the table or fixture

  • A brass or steel insert is available on the Low Toe Style (must be ordered separately)

Note(s):

  • STAYLOCK® Toe Clamp Part No. 62811 is supplied without a toe insert.
  • (2) special washers, which prevent damage by the cap screws, are included with each STAYLOCK® Toe Clamp. To order washers separately, order Part No. 60636.
  • The toe is moved back by spring.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 62812
Product Name STAYLOCK® Toe Clamps
Actuation Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Assembly Guide Blocks - 13705 - Jergens, Inc.
Specs
Material Steel; C-1018 Carbon Steel
View Details
OK-Vise® Self-Adjustable Jaw Clamps - BK2-VT-B - Jergens, Inc.
Specs
Load Limit 4946 lbs (2243 kg)
View Details
OK-Vise® Smooth Jaw Clamps - DK2-VT-S - Jergens, Inc.
Specs
Load Limit 14612 lbs (6627 kg)
View Details
ZPS HYD Installation Clamping Modules - 480525 - Jergens, Inc.
Specs
Actuation Pneumatic
Load Limit 23604 lbs (10705 kg)
View Details