Jergens, Inc. OK-Vise® Machinable & Smooth Jaw Clamps DK2-VT+5S

Description
Jergens OK-Vise® Machinable & Smooth Jaw Clamps are combo models that come with one smooth, through-hardened jaw and another soft jaw (30-34 HRC) which can be machined to suit the geometry of the workpiece. The jaw is machinable from 3-5 mm without weakening the structure of the jaw itself. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI+5S measurements are given in inches & pounds.
Request a Quote Datasheet
Description
Jergens OK-Vise® Machinable & Smooth Jaw Clamps are combo models that come with one smooth, through-hardened jaw and another soft jaw (30-34 HRC) which can be machined to suit the geometry of the workpiece. The jaw is machinable from 3-5 mm without weakening the structure of the jaw itself. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI+5S measurements are given in inches & pounds.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OK-Vise® Machinable & Smooth Jaw Clamps - DK2-VT+5S - Jergens, Inc.
Cleveland, OH, United States
OK-Vise® Machinable & Smooth Jaw Clamps
DK2-VT+5S
OK-Vise® Machinable & Smooth Jaw Clamps DK2-VT+5S
Jergens OK-Vise® Machinable & Smooth Jaw Clamps are combo models that come with one smooth, through-hardened jaw and another soft jaw (30-34 HRC) which can be machined to suit the geometry of the workpiece. The jaw is machinable from 3-5 mm without weakening the structure of the jaw itself. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI+5S measurements are given in inches & pounds.

Jergens OK-Vise® Machinable & Smooth Jaw Clamps are combo models that come with one smooth, through-hardened jaw and another soft jaw (30-34 HRC) which can be machined to suit the geometry of the workpiece. The jaw is machinable from 3-5 mm without weakening the structure of the jaw itself.
Features, Benefits, & Product Specifications:

  • More efficient usage of machinable area
  • Reduction in the number of tool changes
  • Extended cycle times
  • Free tool access to the workpiece
  • Less space is required compared to traditional vises
  • Pull-down action: no upward or downward movement is required
  • Machinable jaws, special models, & kits are available

Note(s):
Part No. DK2-VTI+5S measurements are given in inches & pounds.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number DK2-VT+5S
Product Name OK-Vise® Machinable & Smooth Jaw Clamps
Load Limit 12364 lbs (5607 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Coarse Pitch Steel Heel Straps - 46814 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details
Long Bushing Revolving Clamp Assemblies - 35106 - Jergens, Inc.
Specs
Material Malleable ASTM A47, GR32510
View Details
Micro™ Low Profile Clamps - 13227 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 1.5 inch (38.1 mm)
Load Limit 12000 lbs (5442 kg)
View Details
Micro™ Clamps - 68502 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Steel
Load Limit 350 lbs (159 kg)
View Details