Jergens, Inc. Micro™ Edge Clamps 68724

Description
Jergens Micro™ Edge Clamps offer increased versatility through their unique elevated clamping abilities. Features, Benefits, & Product Specifications: Clamping Element Material: Hardened Steel Body Material: Low Carbon Steel The workpiece is elevated for milling and drilling Cam action provides a positive hold-down force Provides flexible set-ups for hard-to-hold parts Works in plates, both with tapped hole layouts or T-slot configurations Can be mounted vertically or horizontally Built-in stops locate workpiece for repeat positioning Larger sizes are ideal for mold shop applications A tapered mounting slot prevents movement when clamping pressure is applied
Request a Quote Datasheet
Description
Jergens Micro™ Edge Clamps offer increased versatility through their unique elevated clamping abilities. Features, Benefits, & Product Specifications: Clamping Element Material: Hardened Steel Body Material: Low Carbon Steel The workpiece is elevated for milling and drilling Cam action provides a positive hold-down force Provides flexible set-ups for hard-to-hold parts Works in plates, both with tapped hole layouts or T-slot configurations Can be mounted vertically or horizontally Built-in stops locate workpiece for repeat positioning Larger sizes are ideal for mold shop applications A tapered mounting slot prevents movement when clamping pressure is applied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro™ Edge Clamps - 68724 - Jergens, Inc.
Cleveland, OH, United States
Micro™ Edge Clamps
68724
Micro™ Edge Clamps 68724
Jergens Micro™ Edge Clamps offer increased versatility through their unique elevated clamping abilities. Features, Benefits, & Product Specifications: Clamping Element Material: Hardened Steel Body Material: Low Carbon Steel The workpiece is elevated for milling and drilling Cam action provides a positive hold-down force Provides flexible set-ups for hard-to-hold parts Works in plates, both with tapped hole layouts or T-slot configurations Can be mounted vertically or horizontally Built-in stops locate workpiece for repeat positioning Larger sizes are ideal for mold shop applications A tapered mounting slot prevents movement when clamping pressure is applied

Jergens Micro™ Edge Clamps offer increased versatility through their unique elevated clamping abilities.
Features, Benefits, & Product Specifications:

  • Clamping Element Material: Hardened Steel
  • Body Material: Low Carbon Steel
  • The workpiece is elevated for milling and drilling
  • Cam action provides a positive hold-down force
  • Provides flexible set-ups for hard-to-hold parts
  • Works in plates, both with tapped hole layouts or T-slot configurations
  • Can be mounted vertically or horizontally
  • Built-in stops locate workpiece for repeat positioning
  • Larger sizes are ideal for mold shop applications
  • A tapered mounting slot prevents movement when clamping pressure is applied
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 68724
Product Name Micro™ Edge Clamps
Application Mold Equipment
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Radius Clamp Assemblies - 13103 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
View Details
OK-Vise® Mounting & Smooth Jaw Clamps - BK2-VT-TS - Jergens, Inc.
Specs
Load Limit 4946 lbs (2243 kg)
View Details
 - ACA-107 - Reid Supply
Jergens, Inc.
Specs
Application Machine Shop
Material Steel; Steel
Clamp Straps Clamp Strap Assembly
View Details
Double Cams - 18103 - Jergens, Inc.
Specs
Material Steel; C1020 Low Carbon Steel, Black Oxide
Clamp type Cam Clamps
View Details