Jergens, Inc. Small Toe Clamps 46922

Description
Jergens Small Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Case hardened for maximum wear Steel toe and a special washer are included with each clamp Slotted for 5/16" or M8 cap screws 3° taper prevents back-off Note(s): Replacement parts are available. Contact Jergens Customer Service for more information.
Request a Quote Datasheet
Description
Jergens Small Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Case hardened for maximum wear Steel toe and a special washer are included with each clamp Slotted for 5/16" or M8 cap screws 3° taper prevents back-off Note(s): Replacement parts are available. Contact Jergens Customer Service for more information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Toe Clamps - 46922 - Jergens, Inc.
Cleveland, OH, United States
Small Toe Clamps
46922
Small Toe Clamps 46922
Jergens Small Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Case hardened for maximum wear Steel toe and a special washer are included with each clamp Slotted for 5/16" or M8 cap screws 3° taper prevents back-off Note(s): Replacement parts are available. Contact Jergens Customer Service for more information.

Jergens Small Toe Clamps are powerful, low-profile clamps that grip on the side of the workpiece, leaving the top surface open. This feature minimizes interference with cutting tools or measuring instruments. Ideal for use on mills, planers, jig borers, drill presses, and faceplates.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Case hardened for maximum wear
  • Steel toe and a special washer are included with each clamp
  • Slotted for 5/16" or M8 cap screws
  • 3° taper prevents back-off

Note(s):
Replacement parts are available. Contact Jergens Customer Service for more information.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 46922
Product Name Small Toe Clamps
Material Steel; Low Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

OK-Vise® Double-Wedge Pull-Down Smooth Clamps - DK2-WTI-S - Jergens, Inc.
Specs
Clamping Mechanism Wedge
Clamp type Pull Clamp
View Details
ZPS HYD Installation Clamping Modules - 480228 - Jergens, Inc.
Specs
Actuation Pneumatic
Load Limit 5620 lbs (2549 kg)
View Details
OK-Vise® Double-Wedge Pull-Down Smooth Clamps - FK2-WT-S - Jergens, Inc.
Specs
Clamping Mechanism Wedge
Clamp type Pull Clamp
Load Limit 33720 lbs (15293 kg)
View Details
Heel Forged Strap Clamps - 37203 - Jergens, Inc.
Specs
Material Steel; Available in C-1030 Steel or C-1035 Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp; Forged Clamp
View Details