Jergens, Inc. OK-Vise® Mounting Jaw Clamps FK2-VT-T

Description
Jergens OK-Vise® Mounting Jaw Clamps have machined female threadings (M5) for socket head screws on the side of the jaw (2 pieces in each jaw), making it quick and easy to use various additional pieces which can also be machined into different shapes. This model is ideal for machining short series and when the shape of the workpiece changes frequently. Additional pieces can be produced from different materials such as plastic, aluminum, or steel depending on the workpiece material. The M5 thread length is 4mm in our B-series clamps, and 7mm in our D- & F-series clamps. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-T measurements are given in inches & pounds.
Request a Quote Datasheet
Description
Jergens OK-Vise® Mounting Jaw Clamps have machined female threadings (M5) for socket head screws on the side of the jaw (2 pieces in each jaw), making it quick and easy to use various additional pieces which can also be machined into different shapes. This model is ideal for machining short series and when the shape of the workpiece changes frequently. Additional pieces can be produced from different materials such as plastic, aluminum, or steel depending on the workpiece material. The M5 thread length is 4mm in our B-series clamps, and 7mm in our D- & F-series clamps. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-T measurements are given in inches & pounds.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OK-Vise® Mounting Jaw Clamps - FK2-VT-T - Jergens, Inc.
Cleveland, OH, United States
OK-Vise® Mounting Jaw Clamps
FK2-VT-T
OK-Vise® Mounting Jaw Clamps FK2-VT-T
Jergens OK-Vise® Mounting Jaw Clamps have machined female threadings (M5) for socket head screws on the side of the jaw (2 pieces in each jaw), making it quick and easy to use various additional pieces which can also be machined into different shapes. This model is ideal for machining short series and when the shape of the workpiece changes frequently. Additional pieces can be produced from different materials such as plastic, aluminum, or steel depending on the workpiece material. The M5 thread length is 4mm in our B-series clamps, and 7mm in our D- & F-series clamps. Features, Benefits, & Product Specifications: More efficient usage of machinable area Reduction in the number of tool changes Extended cycle times Free tool access to the workpiece Less space is required compared to traditional vises Pull-down action: no upward or downward movement is required Machinable jaws, special models, & kits are available Note(s): Part No. DK2-VTI-T measurements are given in inches & pounds.

Jergens OK-Vise® Mounting Jaw Clamps have machined female threadings (M5) for socket head screws on the side of the jaw (2 pieces in each jaw), making it quick and easy to use various additional pieces which can also be machined into different shapes. This model is ideal for machining short series and when the shape of the workpiece changes frequently. Additional pieces can be produced from different materials such as plastic, aluminum, or steel depending on the workpiece material.
The M5 thread length is 4mm in our B-series clamps, and 7mm in our D- & F-series clamps.
Features, Benefits, & Product Specifications:

  • More efficient usage of machinable area
  • Reduction in the number of tool changes
  • Extended cycle times
  • Free tool access to the workpiece
  • Less space is required compared to traditional vises
  • Pull-down action: no upward or downward movement is required
  • Machinable jaws, special models, & kits are available

Note(s):
Part No. DK2-VTI-T measurements are given in inches & pounds.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number FK2-VT-T
Product Name OK-Vise® Mounting Jaw Clamps
Load Limit 22480 lbs (10195 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Radius Swing Clamp Assemblies - 14125 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Clamp type Hook / Swing Clamp
View Details
Knob Clamp Assemblies with Radius Nose Strap - 13515 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Clamp Straps Clamp Strap Assembly
View Details
Fine Pitch Steel Heel Straps - 46838 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
Strap Type Tapped / Tapped-heel Clamp
View Details
Micro™ Clamps - 68503 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Steel
Load Limit 800 lbs (363 kg)
View Details