Jergens, Inc. Micro™ Edge Clamps 68721

Description
Jergens Micro™ Edge Clamps offer increased versatility through their unique elevated clamping abilities. Features, Benefits, & Product Specifications: Clamping Element Material: Hardened Steel Body Material: Low Carbon Steel The workpiece is elevated for milling and drilling Cam action provides a positive hold-down force Provides flexible set-ups for hard-to-hold parts Works in plates, both with tapped hole layouts or T-slot configurations Can be mounted vertically or horizontally Built-in stops locate workpiece for repeat positioning Larger sizes are ideal for mold shop applications A tapered mounting slot prevents movement when clamping pressure is applied
Request a Quote Datasheet
Description
Jergens Micro™ Edge Clamps offer increased versatility through their unique elevated clamping abilities. Features, Benefits, & Product Specifications: Clamping Element Material: Hardened Steel Body Material: Low Carbon Steel The workpiece is elevated for milling and drilling Cam action provides a positive hold-down force Provides flexible set-ups for hard-to-hold parts Works in plates, both with tapped hole layouts or T-slot configurations Can be mounted vertically or horizontally Built-in stops locate workpiece for repeat positioning Larger sizes are ideal for mold shop applications A tapered mounting slot prevents movement when clamping pressure is applied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro™ Edge Clamps - 68721 - Jergens, Inc.
Cleveland, OH, United States
Micro™ Edge Clamps
68721
Micro™ Edge Clamps 68721
Jergens Micro™ Edge Clamps offer increased versatility through their unique elevated clamping abilities. Features, Benefits, & Product Specifications: Clamping Element Material: Hardened Steel Body Material: Low Carbon Steel The workpiece is elevated for milling and drilling Cam action provides a positive hold-down force Provides flexible set-ups for hard-to-hold parts Works in plates, both with tapped hole layouts or T-slot configurations Can be mounted vertically or horizontally Built-in stops locate workpiece for repeat positioning Larger sizes are ideal for mold shop applications A tapered mounting slot prevents movement when clamping pressure is applied

Jergens Micro™ Edge Clamps offer increased versatility through their unique elevated clamping abilities.
Features, Benefits, & Product Specifications:

  • Clamping Element Material: Hardened Steel
  • Body Material: Low Carbon Steel
  • The workpiece is elevated for milling and drilling
  • Cam action provides a positive hold-down force
  • Provides flexible set-ups for hard-to-hold parts
  • Works in plates, both with tapped hole layouts or T-slot configurations
  • Can be mounted vertically or horizontally
  • Built-in stops locate workpiece for repeat positioning
  • Larger sizes are ideal for mold shop applications
  • A tapered mounting slot prevents movement when clamping pressure is applied
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 68721
Product Name Micro™ Edge Clamps
Application Mold Equipment
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Clamps - 68506 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Steel
Load Limit 800 lbs (363 kg)
View Details
OK-Vise® Self-Adjustable Jaw Clamps - DK2-VT-B - Jergens, Inc.
Specs
Load Limit 12364 lbs (5607 kg)
View Details
Radius End Flange Nut Clamp Assemblies - 14104 - Jergens, Inc.
Specs
Application HeavyDuty
Clamping Mechanism Screw
View Details
OK-Vise® Machinable & Smooth Jaw Clamps - DK2-VT+5S - Jergens, Inc.
Specs
Load Limit 12364 lbs (5607 kg)
View Details