Jergens, Inc. Strap Pads 17102

Description
Jergens Strap Pads are designed to protect the workpiece when using our Strap Clamp Assemblies. Features, Benefits, & Product Specifications: Materials & Finishes: Steel Strap Pads: Low Carbon Steel, Black Oxide Plastic Strap Pads: Paper-Filled Bakelite Brass Strap Pads: Brass Heat Treat: Steel Strap Pads are Case Hardened 74-77 R30N
Request a Quote Datasheet
Description
Jergens Strap Pads are designed to protect the workpiece when using our Strap Clamp Assemblies. Features, Benefits, & Product Specifications: Materials & Finishes: Steel Strap Pads: Low Carbon Steel, Black Oxide Plastic Strap Pads: Paper-Filled Bakelite Brass Strap Pads: Brass Heat Treat: Steel Strap Pads are Case Hardened 74-77 R30N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strap Pads - 17102 - Jergens, Inc.
Cleveland, OH, United States
Strap Pads
17102
Strap Pads 17102
Jergens Strap Pads are designed to protect the workpiece when using our Strap Clamp Assemblies. Features, Benefits, & Product Specifications: Materials & Finishes: Steel Strap Pads: Low Carbon Steel, Black Oxide Plastic Strap Pads: Paper-Filled Bakelite Brass Strap Pads: Brass Heat Treat: Steel Strap Pads are Case Hardened 74-77 R30N

Jergens Strap Pads are designed to protect the workpiece when using our Strap Clamp Assemblies.
Features, Benefits, & Product Specifications:

  • Materials & Finishes:
    • Steel Strap Pads: Low Carbon Steel, Black Oxide
    • Plastic Strap Pads: Paper-Filled Bakelite
    • Brass Strap Pads: Brass
  • Heat Treat: Steel Strap Pads are Case Hardened 74-77 R30N
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 17102
Product Name Strap Pads
Material Plastic; Steel; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Hook Clamp Assemblies - 41901 - Jergens, Inc.
Specs
Application HeavyDuty
Material Steel; 4140 Cast Steel
Clamp type Hook / Swing Clamp
View Details
Micro™ Low Profile Clamps - 13225 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 1 inch (25.4 mm)
Load Limit 6000 lbs (2721 kg)
View Details
Miniature Straps - Radius - 29705 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Material Steel; C-1018 Steel
View Details
OK-Vise® Mounting Jaw Clamps - FK2-VT-T - Jergens, Inc.
Specs
Load Limit 22480 lbs (10195 kg)
View Details