Jergens, Inc. Jam Nuts 60966

Description
Jergens Jam Nuts are used to tighten or "jam" against another nut to lock the two into place. This tightening resists loosening due to vibration. Features, Benefits, & Product Specifications: Material: C1018 Low Carbon Steel Finish: Zinc
Request a Quote Datasheet
Description
Jergens Jam Nuts are used to tighten or "jam" against another nut to lock the two into place. This tightening resists loosening due to vibration. Features, Benefits, & Product Specifications: Material: C1018 Low Carbon Steel Finish: Zinc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nuts - 60966 - Jergens, Inc.
Cleveland, OH, United States
Jam Nuts
60966
Jam Nuts 60966
Jergens Jam Nuts are used to tighten or "jam" against another nut to lock the two into place. This tightening resists loosening due to vibration. Features, Benefits, & Product Specifications: Material: C1018 Low Carbon Steel Finish: Zinc

Jergens Jam Nuts are used to tighten or "jam" against another nut to lock the two into place. This tightening resists loosening due to vibration.
Features, Benefits, & Product Specifications:

  • Material: C1018 Low Carbon Steel
  • Finish: Zinc
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 60966
Product Name Jam Nuts
Type Locknut; Jam Nut
Unlock Full Specs
to access all available technical data

Similar Products

Jam Nuts - 60961 - Jergens, Inc.
Jergens, Inc.
Specs
Type Locknut; Jam Nut
Size 1/2"; 1/2-20
Material Steel; C1018 Low Carbon Steel
View Details
Jam Nuts - 60962 - Jergens, Inc.
Jergens, Inc.
Specs
Type Locknut; Jam Nut
Size 3/4"; 3/4-16
Material Steel; C1018 Low Carbon Steel
View Details
Flange Nuts - 19953 - Jergens, Inc.
Specs
Type Flange Nut
Size M8; M8 x 1.25
Material Steel; Low Carbon Steel
View Details
Coupling Nuts - 18712 - Jergens, Inc.
Specs
Type Coupling Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details