Jergens, Inc. Knurled Lock Nuts 28101

Description
Jergens Knurled Lock Nuts are most convenient for quick thread locking on jig and fixture work. A straight-knurled radius provides a sure, non-slip finger grip in oily conditions. Faces are square with threads which assures a large locking surface. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC
Request a Quote Datasheet
Description
Jergens Knurled Lock Nuts are most convenient for quick thread locking on jig and fixture work. A straight-knurled radius provides a sure, non-slip finger grip in oily conditions. Faces are square with threads which assures a large locking surface. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knurled Lock Nuts - 28101 - Jergens, Inc.
Cleveland, OH, United States
Knurled Lock Nuts
28101
Knurled Lock Nuts 28101
Jergens Knurled Lock Nuts are most convenient for quick thread locking on jig and fixture work. A straight-knurled radius provides a sure, non-slip finger grip in oily conditions. Faces are square with threads which assures a large locking surface. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC

Jergens Knurled Lock Nuts are most convenient for quick thread locking on jig and fixture work. A straight-knurled radius provides a sure, non-slip finger grip in oily conditions. Faces are square with threads which assures a large locking surface.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened
  • Thread: 2B-UNC
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 28101
Product Name Knurled Lock Nuts
Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Nuts - 18713 - Jergens, Inc.
Specs
Type Coupling Nut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Knurled Lock Nuts - 28105 - Jergens, Inc.
Specs
Type Locknut
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Stainless Steel Flange Nuts - 20008 - Jergens, Inc.
Specs
Type Flange Nut
Size 3/4"; 3/4-10
Material Stainless Steel; 303 Stainless Steel
View Details
Plastic Locking Wing Knob with Stud by ELESA® - 33767 - Jergens, Inc.
Specs
Type Wing Nut; Locknut
Material Plastic; Glass-Fibre Reinforced Polyamide Based (PA) Technopolymer
Finish Black Matte
View Details