Jergens, Inc. Swing Cylinder Arms 60936

Description
Jergens Swing Cylinder Arms are connected and secured to our Swing Cylinders. The variety in sizes allows parts to be clamped at various distances from our Swing Cylinders. Features, Benefits, & Product Specifications: Material: 4140 Cast Steel Heat Treatment: Hardened & Drawn, RC 32-36
Request a Quote Datasheet
Description
Jergens Swing Cylinder Arms are connected and secured to our Swing Cylinders. The variety in sizes allows parts to be clamped at various distances from our Swing Cylinders. Features, Benefits, & Product Specifications: Material: 4140 Cast Steel Heat Treatment: Hardened & Drawn, RC 32-36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swing Cylinder Arms - 60936 - Jergens, Inc.
Cleveland, OH, United States
Swing Cylinder Arms
60936
Swing Cylinder Arms 60936
Jergens Swing Cylinder Arms are connected and secured to our Swing Cylinders. The variety in sizes allows parts to be clamped at various distances from our Swing Cylinders. Features, Benefits, & Product Specifications: Material: 4140 Cast Steel Heat Treatment: Hardened & Drawn, RC 32-36

Jergens Swing Cylinder Arms are connected and secured to our Swing Cylinders. The variety in sizes allows parts to be clamped at various distances from our Swing Cylinders.
Features, Benefits, & Product Specifications:

  • Material: 4140 Cast Steel
  • Heat Treatment: Hardened & Drawn, RC 32-36
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 60936
Product Name Swing Cylinder Arms
Actuation Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Adjustable Clamps - 68614 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Load Limit 4000 lbs (1814 kg)
View Details
Micro™ Toe Clamps - 68731 - Jergens, Inc.
Specs
Clamp type Toe Clamp
Load Limit 2000 lbs (907 kg)
View Details
Swing Cylinder Arms - 60937 - Jergens, Inc.
Specs
Actuation Hydraulic
Material Steel; 4140 Cast Steel
Clamp type Cylinder Clamp; Hook / Swing Clamp
View Details
Micro™ Machinable Fixture Clamps - 68627 - Jergens, Inc.
Specs
Load Limit 6002 lbs (2722 kg)
View Details