Jergens, Inc. Toe Clamps 60631

Description
Single-acting Low profile Direct mounting Stroke: 3/16" Force: 3000 lbs. Steel & Brass Toe Inserts are available U.S. Patents: No. 4406445 Note: A washer (Part No. 60636) to prevent damage by the cap screw is included with each clamp. Toe Insert is not supplied with the Toe Clamp. See Table 2 to order the Toe Inserts.
Request a Quote Datasheet
Description
Single-acting Low profile Direct mounting Stroke: 3/16" Force: 3000 lbs. Steel & Brass Toe Inserts are available U.S. Patents: No. 4406445 Note: A washer (Part No. 60636) to prevent damage by the cap screw is included with each clamp. Toe Insert is not supplied with the Toe Clamp. See Table 2 to order the Toe Inserts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toe Clamps - 60631 - Jergens, Inc.
Cleveland, OH, United States
Toe Clamps
60631
Toe Clamps 60631
Single-acting Low profile Direct mounting Stroke: 3/16" Force: 3000 lbs. Steel & Brass Toe Inserts are available U.S. Patents: No. 4406445 Note: A washer (Part No. 60636) to prevent damage by the cap screw is included with each clamp. Toe Insert is not supplied with the Toe Clamp. See Table 2 to order the Toe Inserts.
  • Single-acting
  • Low profile
  • Direct mounting
  • Stroke: 3/16"
  • Force: 3000 lbs.
  • Steel & Brass Toe Inserts are available
  • U.S. Patents: No. 4406445

Note: A washer (Part No. 60636) to prevent damage by the cap screw is included with each clamp. Toe Insert is not supplied with the Toe Clamp. See Table 2 to order the Toe Inserts.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 60631
Product Name Toe Clamps
Actuation Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

ZPS Clamping Bracket for Surface Modules - 426841 - Jergens, Inc.
Specs
Material Stainless Steel; Stainless Steel
View Details
OK-Vise® Mounting Jaw Clamps - BK2-VT-T - Jergens, Inc.
Specs
Load Limit 4946 lbs (2243 kg)
View Details
Micro™ Adjustable Clamps - 68612 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Load Limit 4000 lbs (1814 kg)
View Details
Micro™ Low Profile Clamps - 13226 - Jergens, Inc.
Specs
Material Steel; Available in Tool Steel and Brass
Clamping Width 1.5 inch (38.1 mm)
Load Limit 12000 lbs (5442 kg)
View Details