Jergens, Inc. Micro™ Low Profile Clamps 13277

Description
Jergens Micro™ Low Profile Clamps can grip low on a workpiece, have extraordinary horizontal and vertical holding force, and can be mounted below the fixture plate surface. Features, Benefits, & Product Specifications: Materials: Available in Tool Steel and Brass Styles: Available in Knife Edge and Blunt Edge styles Extraordinary horizontal and vertical force Extremely low profile – as low as 0.075" (1.90mm) Very small footprint High resistance to pull-out Choose among three sizes with an inch or metric screws Note(s): The "D" dimension is the combination of horizontal and vertical force.
Request a Quote
Description
Jergens Micro™ Low Profile Clamps can grip low on a workpiece, have extraordinary horizontal and vertical holding force, and can be mounted below the fixture plate surface. Features, Benefits, & Product Specifications: Materials: Available in Tool Steel and Brass Styles: Available in Knife Edge and Blunt Edge styles Extraordinary horizontal and vertical force Extremely low profile – as low as 0.075" (1.90mm) Very small footprint High resistance to pull-out Choose among three sizes with an inch or metric screws Note(s): The "D" dimension is the combination of horizontal and vertical force.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Jergens Lo-Profile Micro™ Clamps are low-profile clamping devices designed to grip workpieces close to the surface and mount below fixture plates, offering high horizontal and vertical holding force with minimal footprint. Part 13277 is a tool steel, blunt edge clamp with a 1/2-13 x 1 1/4" screw, capable of 12,000 lbs combined holding force at 108.30 ft/lbs torque, with a 0.075" throw and used in sets of two per package.

Datasheet Summary
Powered by GS/AI

Jergens Lo-Profile Micro™ Clamps are low-profile clamping devices designed to grip workpieces close to the surface and mount below fixture plates, offering high horizontal and vertical holding force with minimal footprint. Part 13277 is a tool steel, blunt edge clamp with a 1/2-13 x 1 1/4" screw, capable of 12,000 lbs combined holding force at 108.30 ft/lbs torque, with a 0.075" throw and used in sets of two per package.

Suppliers

Company
Product
Description
Supplier Links
Micro™ Low Profile Clamps - 13277 - Jergens, Inc.
Cleveland, OH, United States
Micro™ Low Profile Clamps
13277
Micro™ Low Profile Clamps 13277
Jergens Micro™ Low Profile Clamps can grip low on a workpiece, have extraordinary horizontal and vertical holding force, and can be mounted below the fixture plate surface. Features, Benefits, & Product Specifications: Materials: Available in Tool Steel and Brass Styles: Available in Knife Edge and Blunt Edge styles Extraordinary horizontal and vertical force Extremely low profile – as low as 0.075" (1.90mm) Very small footprint High resistance to pull-out Choose among three sizes with an inch or metric screws Note(s): The "D" dimension is the combination of horizontal and vertical force.

Jergens Micro™ Low Profile Clamps can grip low on a workpiece, have extraordinary horizontal and vertical holding force, and can be mounted below the fixture plate surface.
Features, Benefits, & Product Specifications:

  • Materials: Available in Tool Steel and Brass
  • Styles: Available in Knife Edge and Blunt Edge styles
  • Extraordinary horizontal and vertical force
  • Extremely low profile – as low as 0.075" (1.90mm)
  • Very small footprint
  • High resistance to pull-out
  • Choose among three sizes with an inch or metric screws

Note(s):

  • The "D" dimension is the combination of horizontal and vertical force.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Machining Clamps
Product Number 13277
Product Name Micro™ Low Profile Clamps
Material Steel; Available in Tool Steel and Brass
Unlock Full Specs
to access all available technical data

Similar Products

Micro™ Expanding Machinable Clamps - 68878 - Jergens, Inc.
Specs
Material Aluminum; Channel 7075-76 Aluminum
Load Limit 6000 lbs (2721 kg)
View Details
Knob Clamp Assemblies with Radius Nose Strap - 13515 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Clamp Straps Clamp Strap Assembly
View Details
Double Cam Clamp Assemblies with Radius Nose Strap - 12514 - Jergens, Inc.
Specs
Application Light Duty (Office or Drafting)
Clamping Mechanism Screw
Clamp type Cam Clamps
View Details
Long Slot U-Straps - 47026 - Jergens, Inc.
Specs
Clamping Mechanism Screw
Material Steel; Low Carbon Steel
Clamp Straps Strap Only
View Details