Jergens, Inc. Ball Lock® Subplates for Tooling Columns 49102

Description
Subplate mounting holes can be provided per customer specification. Supplied with (4) Ball Lock® Receiver Bushings installed. Features, Benefits, & Product Specifications: Material: Fremax™ 15 steel plate or equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote
Description
Subplate mounting holes can be provided per customer specification. Supplied with (4) Ball Lock® Receiver Bushings installed. Features, Benefits, & Product Specifications: Material: Fremax™ 15 steel plate or equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Subplates for Tooling Columns - 49102 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Subplates for Tooling Columns
49102
Ball Lock® Subplates for Tooling Columns 49102
Subplate mounting holes can be provided per customer specification. Supplied with (4) Ball Lock® Receiver Bushings installed. Features, Benefits, & Product Specifications: Material: Fremax™ 15 steel plate or equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)

Subplate mounting holes can be provided per customer specification. Supplied with (4) Ball Lock® Receiver Bushings installed.
Features, Benefits, & Product Specifications:

  • Material: Fremax™ 15 steel plate or equivalent
  • Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric)
  • Parallel within 0.001" (0.025mm)
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 49102
Product Name Ball Lock® Subplates for Tooling Columns
Plate / Block Type Base Plate; Tombstone
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Subplates for Tooling Columns - 49103-C - Jergens, Inc.
Specs
Plate / Block Type Base Plate; Tombstone
Material Steel; Fremax™ 15 steel plate or equivalent
Length 19.69 inch (500 mm)
View Details
Quick-Loc™ 96mm Square Support Pallets - QL-200500 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Weight 11.42 lbs (5.18 kg)
Shape Square
View Details
Ball Lock® Fixture Plate Machining Kit - 49243 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
View Details
Ball Lock® Fixture Plate Machining Kit - 49249 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
View Details