Jergens, Inc. 5-Axis Subplates 5SP130

Description
Jergens 5-Axis Subplates mount to machine table with center bore and do not include mounting holes. Features, Benefits, & Product Specifications: Material: 1018 Carbon Steel Thickness Tolerance: ±0.005 Flat & parallel within 0.0005"/ft. (0.013mm) Includes pre-installed QLS Bushings
Request a Quote
Description
Jergens 5-Axis Subplates mount to machine table with center bore and do not include mounting holes. Features, Benefits, & Product Specifications: Material: 1018 Carbon Steel Thickness Tolerance: ±0.005 Flat & parallel within 0.0005"/ft. (0.013mm) Includes pre-installed QLS Bushings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5-Axis Subplates - 5SP130 - Jergens, Inc.
Cleveland, OH, United States
5-Axis Subplates
5SP130
5-Axis Subplates 5SP130
Jergens 5-Axis Subplates mount to machine table with center bore and do not include mounting holes. Features, Benefits, & Product Specifications: Material: 1018 Carbon Steel Thickness Tolerance: ±0.005 Flat & parallel within 0.0005"/ft. (0.013mm) Includes pre-installed QLS Bushings

Jergens 5-Axis Subplates mount to machine table with center bore and do not include mounting holes.
Features, Benefits, & Product Specifications:

  • Material: 1018 Carbon Steel
  • Thickness Tolerance: ±0.005
  • Flat & parallel within 0.0005"/ft. (0.013mm)
  • Includes pre-installed QLS Bushings
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 5SP130
Product Name 5-Axis Subplates
Plate / Block Type Base Plate
Unlock Full Specs
to access all available technical data

Similar Products

Quick Locating System (QLS) Vise Adapter Plates - 5VA13075 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Aluminum
Weight 1.54 lbs (0.7000 kg)
View Details
Ball Lock® Modular Grid Fixture Plates - 28801 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel; FreMax™ 15 Steel or Equivalent
Width / Diameter 16 inch (406 mm)
View Details
Quick-Loc™ 96mm Square Receivers - QL2-100125 - Jergens, Inc.
Specs
Weight 15.44 lbs (7 kg)
Shape Square
View Details
5-Axis Subplates - 5SP250 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Steel; 1018 Carbon Steel
Weight 26.46 lbs (12 kg)
View Details