Jergens, Inc. ZPS Machinable Blanks 300004

Description
Jergens ZPS Machinable Blanks are designed to be modified for accepting various parts and clamping systems. They are compatible with manual clamping modules and clamping modules with indexing feature. Features, Benefits, & Product Specifications: Materials: Avaiable in Low Carbon Steel and Aluminum Includes (1) Zero Point Stud & (1) Indexing Key installed
Request a Quote
Description
Jergens ZPS Machinable Blanks are designed to be modified for accepting various parts and clamping systems. They are compatible with manual clamping modules and clamping modules with indexing feature. Features, Benefits, & Product Specifications: Materials: Avaiable in Low Carbon Steel and Aluminum Includes (1) Zero Point Stud & (1) Indexing Key installed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ZPS Machinable Blanks - 300004 - Jergens, Inc.
Cleveland, OH, United States
ZPS Machinable Blanks
300004
ZPS Machinable Blanks 300004
Jergens ZPS Machinable Blanks are designed to be modified for accepting various parts and clamping systems. They are compatible with manual clamping modules and clamping modules with indexing feature. Features, Benefits, & Product Specifications: Materials: Avaiable in Low Carbon Steel and Aluminum Includes (1) Zero Point Stud & (1) Indexing Key installed

Jergens ZPS Machinable Blanks are designed to be modified for accepting various parts and clamping systems. They are compatible with manual clamping modules and clamping modules with indexing feature.
Features, Benefits, & Product Specifications:

  • Materials: Avaiable in Low Carbon Steel and Aluminum
  • Includes (1) Zero Point Stud & (1) Indexing Key installed
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 300004
Product Name ZPS Machinable Blanks
Material Aluminum; Steel; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Modular Grid Fixture Plates - 58801 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Steel; FreMax™ 15 Steel or Equivalent
Width / Diameter 15.75 inch (400 mm)
View Details
Quick-Loc™ 96mm Square Support Pallets - QL-200510 - Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Weight 18.06 lbs (8.19 kg)
Shape Square
View Details
Ball Lock® Fixture Plate Machining Kit - 49243 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
View Details
ZPS Machinable Blanks - 300002 - Jergens, Inc.
Specs
Material Aluminum; Steel; Aluminum
Weight 3.09 lbs (1.4 kg)
View Details