Jergens, Inc. Ball Lock® Standard Subplates 49101

Description
Jergens Ball Lock® Standard Subplates are equipped with (4) 20mm Ball Lock® Face Mount Receiver Bushings for use with 14" x 14" (350mm x 350mm) or 16"x16" (400mm x 400mm) fixture plates. Ideal for horizontal machining centers or multiple pallet machining centers. Features, Benefits, & Product Specifications: Material: Fremax™ 15 Steel Plate or Equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote
Description
Jergens Ball Lock® Standard Subplates are equipped with (4) 20mm Ball Lock® Face Mount Receiver Bushings for use with 14" x 14" (350mm x 350mm) or 16"x16" (400mm x 400mm) fixture plates. Ideal for horizontal machining centers or multiple pallet machining centers. Features, Benefits, & Product Specifications: Material: Fremax™ 15 Steel Plate or Equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Standard Subplates - 49101 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Standard Subplates
49101
Ball Lock® Standard Subplates 49101
Jergens Ball Lock® Standard Subplates are equipped with (4) 20mm Ball Lock® Face Mount Receiver Bushings for use with 14" x 14" (350mm x 350mm) or 16"x16" (400mm x 400mm) fixture plates. Ideal for horizontal machining centers or multiple pallet machining centers. Features, Benefits, & Product Specifications: Material: Fremax™ 15 Steel Plate or Equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)

Jergens Ball Lock® Standard Subplates are equipped with (4) 20mm Ball Lock® Face Mount Receiver Bushings for use with 14" x 14" (350mm x 350mm) or 16"x16" (400mm x 400mm) fixture plates. Ideal for horizontal machining centers or multiple pallet machining centers.
Features, Benefits, & Product Specifications:

  • Material: Fremax™ 15 Steel Plate or Equivalent
  • Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric)
  • Parallel within 0.001" (0.025mm)
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 49101
Product Name Ball Lock® Standard Subplates
Plate / Block Type Base Plate
Material Steel; Fremax™ 15 Steel Plate or Equivalent
Width / Diameter 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fixture Plates - 58817 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.7874 inch (20 mm)
View Details
Quick-Loc™ 96mm Rotary Receivers - QL2-400107 - Jergens, Inc.
Specs
Material Steel; Thru-Hardened Alloy Steel, Ion Nitride
Weight 23.81 lbs (10.8 kg)
Orientation Multi-axis
View Details
6
Specs
Plate / Block Type Tombstone
Width / Diameter 19.68 inch (500 mm)
Length 19.68 inch (500 mm)
View Details
Ball Lock® Round Fixture Plates - 28708 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.7874 inch (20 mm)
View Details