Jergens, Inc. Ball Lock® Subplates for Tooling Columns 59103

Description
Subplate mounting holes can be provided per customer specification. Supplied with (4) Ball Lock® Receiver Bushings installed. Features, Benefits, & Product Specifications: Material: Fremax™ 15 steel plate or equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote
Description
Subplate mounting holes can be provided per customer specification. Supplied with (4) Ball Lock® Receiver Bushings installed. Features, Benefits, & Product Specifications: Material: Fremax™ 15 steel plate or equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Lock® Subplates for Tooling Columns - 59103 - Jergens, Inc.
Cleveland, OH, United States
Ball Lock® Subplates for Tooling Columns
59103
Ball Lock® Subplates for Tooling Columns 59103
Subplate mounting holes can be provided per customer specification. Supplied with (4) Ball Lock® Receiver Bushings installed. Features, Benefits, & Product Specifications: Material: Fremax™ 15 steel plate or equivalent Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric) Parallel within 0.001" (0.025mm)

Subplate mounting holes can be provided per customer specification. Supplied with (4) Ball Lock® Receiver Bushings installed.
Features, Benefits, & Product Specifications:

  • Material: Fremax™ 15 steel plate or equivalent
  • Thickness: 1-1/8" ±0.005" (Inch), 28.57mm ±0.13mm (Metric)
  • Parallel within 0.001" (0.025mm)
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 59103
Product Name Ball Lock® Subplates for Tooling Columns
Plate / Block Type Base Plate; Tombstone
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fixture Plates - 28813 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Steel
Length 0.7874 inch (20 mm)
View Details
Ball Lock® Fixture Plates - 28732 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 1.38 inch (35 mm)
View Details
ZPS 2-Stud Fixture Plates - 30320-A - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Weight 6.84 lbs (3.1 kg)
View Details
Ball Lock® Round Subplates - 49108 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Aluminum; Cast Aluminum
Weight 21 lbs (9.52 kg)
View Details