Jergens, Inc. ZPS 4-Module K10.3 Subplates 30121

Description
Jergens ZPS 4-Module K10.3 Subplates include (4) ZPS K10.3 Low Pressure Pneumatic Clamping Modules installed. Features, Benefits, & Product Specifications: Subplate Material: Fremax™ 15 Steel or Equivalent Repeatability: <0.005mm (0.0002") Includes porting for blowout function Includes quick connect fittings Custom designs available on request
Request a Quote
Description
Jergens ZPS 4-Module K10.3 Subplates include (4) ZPS K10.3 Low Pressure Pneumatic Clamping Modules installed. Features, Benefits, & Product Specifications: Subplate Material: Fremax™ 15 Steel or Equivalent Repeatability: <0.005mm (0.0002") Includes porting for blowout function Includes quick connect fittings Custom designs available on request
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ZPS 4-Module K10.3 Subplates - 30121 - Jergens, Inc.
Cleveland, OH, United States
ZPS 4-Module K10.3 Subplates
30121
ZPS 4-Module K10.3 Subplates 30121
Jergens ZPS 4-Module K10.3 Subplates include (4) ZPS K10.3 Low Pressure Pneumatic Clamping Modules installed. Features, Benefits, & Product Specifications: Subplate Material: Fremax™ 15 Steel or Equivalent Repeatability: <0.005mm (0.0002") Includes porting for blowout function Includes quick connect fittings Custom designs available on request

Jergens ZPS 4-Module K10.3 Subplates include (4) ZPS K10.3 Low Pressure Pneumatic Clamping Modules installed.
Features, Benefits, & Product Specifications:

  • Subplate Material: Fremax™ 15 Steel or Equivalent
  • Repeatability: <0.005mm (0.0002")
  • Includes porting for blowout function
  • Includes quick connect fittings
  • Custom designs available on request
Supplier's Site

Technical Specifications

  Jergens, Inc.
Product Category Tooling Plates and Columns
Product Number 30121
Product Name ZPS 4-Module K10.3 Subplates
Plate / Block Type Base Plate
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fixture Plates - 28727 - Jergens, Inc.
Specs
Plate / Block Type Tooling / Fixture Plate
Material Aluminum; Steel; Aluminum
Length 0.9843 inch (25 mm)
View Details
Ball Lock® Round Subplates - 49109 - Jergens, Inc.
Specs
Plate / Block Type Base Plate
Material Aluminum; Cast Aluminum
Weight 33 lbs (14.97 kg)
View Details
Quick-Loc™ 52mm Round Receivers - QL2-100306-MAM - Jergens, Inc.
Specs
Weight 4.61 lbs (2.09 kg)
Shape Round
View Details
12 Station Production Vise Columns - 49477 - Jergens, Inc.
Specs
Plate / Block Type Tombstone
Width / Diameter 15.75 inch (400 mm)
Length 15.75 inch (400 mm)
View Details