Jergens, Inc. ZPS SP Series Installation Clamping Modules 566831

Description
The compact size of Jergens ZPS Installation Clamping Modules are perfect for applications where space is limited and accuracy and speed of changeover time are required. Pneumatic pressure can be plumbed with internal porting in the plate or externally with tubing via thread port. Features, Benefits, & Product Specifications: Repeatability <0.02mm (0.0008") Mechanical Lock/Pneumatic Unlock Opening operating pressure: Min 6 bar (87 psi) / Max 12 bar (174 psi) Installation diagrams available on request Note(s): The installation clamping module has high holding pull-in and locking forces. This is opened pneumatically (1) and mechanically locked through spring force. Subsequent uncoupling of the pressure lines is possible at all times (the module is tensioned pressure-free).
Request a Quote
Description
The compact size of Jergens ZPS Installation Clamping Modules are perfect for applications where space is limited and accuracy and speed of changeover time are required. Pneumatic pressure can be plumbed with internal porting in the plate or externally with tubing via thread port. Features, Benefits, & Product Specifications: Repeatability <0.02mm (0.0008") Mechanical Lock/Pneumatic Unlock Opening operating pressure: Min 6 bar (87 psi) / Max 12 bar (174 psi) Installation diagrams available on request Note(s): The installation clamping module has high holding pull-in and locking forces. This is opened pneumatically (1) and mechanically locked through spring force. Subsequent uncoupling of the pressure lines is possible at all times (the module is tensioned pressure-free).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jergens ZPS SP Series Installation Clamping Module, part number 566831, is designed for applications requiring compact size, high accuracy, and rapid changeover. It features a repeatability of less than 0.02mm (0.0008 inches) and operates with a mechanical lock and pneumatic unlock mechanism. The module requires a minimum operating pressure of 6 bar (87 psi) and a maximum of 12 bar (174 psi). It is engineered to provide high holding pull-in and locking forces, ensuring reliable performance. The design allows for pressure-free uncoupling of the pressure lines at any time, enhancing flexibility during operation. Installation diagrams are available upon request, making it easier to integrate into existing systems.

Datasheet Summary
Powered by GS/AI

The Jergens ZPS SP Series Installation Clamping Module, part number 566831, is designed for applications requiring compact size, high accuracy, and rapid changeover. It features a repeatability of less than 0.02mm (0.0008 inches) and operates with a mechanical lock and pneumatic unlock mechanism. The module requires a minimum operating pressure of 6 bar (87 psi) and a maximum of 12 bar (174 psi). It is engineered to provide high holding pull-in and locking forces, ensuring reliable performance. The design allows for pressure-free uncoupling of the pressure lines at any time, enhancing flexibility during operation. Installation diagrams are available upon request, making it easier to integrate into existing systems.

Suppliers

Company
Product
Description
Supplier Links
ZPS SP Series Installation Clamping Modules - 566831 - Jergens, Inc.
Cleveland, OH, United States
ZPS SP Series Installation Clamping Modules
566831
ZPS SP Series Installation Clamping Modules 566831
The compact size of Jergens ZPS Installation Clamping Modules are perfect for applications where space is limited and accuracy and speed of changeover time are required. Pneumatic pressure can be plumbed with internal porting in the plate or externally with tubing via thread port. Features, Benefits, & Product Specifications: Repeatability <0.02mm (0.0008") Mechanical Lock/Pneumatic Unlock Opening operating pressure: Min 6 bar (87 psi) / Max 12 bar (174 psi) Installation diagrams available on request Note(s): The installation clamping module has high holding pull-in and locking forces. This is opened pneumatically (1) and mechanically locked through spring force. Subsequent uncoupling of the pressure lines is possible at all times (the module is tensioned pressure-free).

The compact size of Jergens ZPS Installation Clamping Modules are perfect for applications where space is limited and accuracy and speed of changeover time are required. Pneumatic pressure can be plumbed with internal porting in the plate or externally with tubing via thread port.
Features, Benefits, & Product Specifications:

  • Repeatability <0.02mm (0.0008")
  • Mechanical Lock/Pneumatic Unlock
  • Opening operating pressure: Min 6 bar (87 psi) / Max 12 bar (174 psi)
  • Installation diagrams available on request

Note(s):

  • The installation clamping module has high holding pull-in and locking forces. This is opened pneumatically (1) and mechanically locked through spring force. Subsequent uncoupling of the pressure lines is possible at all times (the module is tensioned pressure-free).
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Work Supports and Fixture Jacks
Product Number 566831
Product Name ZPS SP Series Installation Clamping Modules
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

Fixture Jack - JFJ-25103 - Reid Supply
Specs
Type Fixture Jack
Plunger / Suppport Surface Diameter 1.5 inch (38.1 mm)
View Details