Jergens, Inc. 5-Axis 130mm Hydraulic Self-Centering Vise 5HCV13041-S

Description
Jergens 5-Axis Hydraulic Self-Centering Vises are a highly-repeatable technology with high clamping force capabilities and consistent holding pressure. They offer users the ability to position the jaws just outside the dimension of the workpiece to minimize travel when clamping. With the speed of hydraulic workholding, it reduces clamping and unclamping operations to about one second. Features, Benefits, & Product Specifications: Double-acting Highly repeatable clamping forces Includes either aluminum (-A) or steel (-S) soft quick-change jaws Versatile mounting options Low operating pressures permit running directly off of machine hydraulics Steel body & internal components treated with hardened low-friction process for enhanced performance & durability Bottom ports for manifold plumbing, Side ports for external line plumbing Easy access lubrication ports
Request a Quote Datasheet
Description
Jergens 5-Axis Hydraulic Self-Centering Vises are a highly-repeatable technology with high clamping force capabilities and consistent holding pressure. They offer users the ability to position the jaws just outside the dimension of the workpiece to minimize travel when clamping. With the speed of hydraulic workholding, it reduces clamping and unclamping operations to about one second. Features, Benefits, & Product Specifications: Double-acting Highly repeatable clamping forces Includes either aluminum (-A) or steel (-S) soft quick-change jaws Versatile mounting options Low operating pressures permit running directly off of machine hydraulics Steel body & internal components treated with hardened low-friction process for enhanced performance & durability Bottom ports for manifold plumbing, Side ports for external line plumbing Easy access lubrication ports
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Axis 130mm Hydraulic Self-Centering Vise - 5HCV13041-S - Jergens, Inc.
Cleveland, OH, United States
5-Axis 130mm Hydraulic Self-Centering Vise
5HCV13041-S
5-Axis 130mm Hydraulic Self-Centering Vise 5HCV13041-S
Jergens 5-Axis Hydraulic Self-Centering Vises are a highly-repeatable technology with high clamping force capabilities and consistent holding pressure. They offer users the ability to position the jaws just outside the dimension of the workpiece to minimize travel when clamping. With the speed of hydraulic workholding, it reduces clamping and unclamping operations to about one second. Features, Benefits, & Product Specifications: Double-acting Highly repeatable clamping forces Includes either aluminum (-A) or steel (-S) soft quick-change jaws Versatile mounting options Low operating pressures permit running directly off of machine hydraulics Steel body & internal components treated with hardened low-friction process for enhanced performance & durability Bottom ports for manifold plumbing, Side ports for external line plumbing Easy access lubrication ports

Jergens 5-Axis Hydraulic Self-Centering Vises are a highly-repeatable technology with high clamping force capabilities and consistent holding pressure. They offer users the ability to position the jaws just outside the dimension of the workpiece to minimize travel when clamping. With the speed of hydraulic workholding, it reduces clamping and unclamping operations to about one second.
Features, Benefits, & Product Specifications:

  • Double-acting
  • Highly repeatable clamping forces
  • Includes either aluminum (-A) or steel (-S) soft quick-change jaws
  • Versatile mounting options
  • Low operating pressures permit running directly off of machine hydraulics
  • Steel body & internal components treated with hardened low-friction process for enhanced performance & durability
  • Bottom ports for manifold plumbing, Side ports for external line plumbing
  • Easy access lubrication ports
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Work Supports and Fixture Jacks
Product Number 5HCV13041-S
Product Name 5-Axis 130mm Hydraulic Self-Centering Vise
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

Fixture Jack - JFJ-24902 - Reid Supply
Specs
Type Fixture Jack
Plunger / Suppport Surface Diameter 1 inch (25.4 mm)
View Details